EN
  • EN
  • DE

2SK3230B

Part No 2SK3230B
Manufacturer Renesas Electronics America
Catalog JFETs (Junction Field Effect)
Description N-CHANNEL SILICON JUNCTION FIELD EFFECT TRANSISTOR FOR IMPEDANCE CONVERTER OF ECM / Trans JFET N-CH 20V 10mA Si 3-Pin SC-89
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Renesas Electronics America
Win Source Part Number 159880-2SK3230B
Popularity Medium
Supply and Demand Status Sufficient
Family Name 2SK3230B
Introduction Date August 16, 2004
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian 2SK3230B CAD Model

Description

Product Overview

The 2SK3230B is a high-performance N-channel MOSFET transistor designed for optimal efficiency in power management and switching applications. Its robust design ensures reliability in various electronic applications, making it a versatile component in modern circuit designs.

Applications

  • Switching power supplies
  • DC/DC converters
  • Load switch applications
  • Power management systems
  • Uninterruptible power supplies (UPS)
  • Lighting systems

Features and Benefits

  • High Efficiency: Designed to minimize on-resistance and energy loss, thus providing excellent power efficiency.
  • Thermal Stability: Performs consistently across a wide range of temperatures, enhancing reliability.
  • Durability: Engineered for high power cycling capability and long-term operation.
  • Compact Design: Allows for easy integration into compact circuit boards without compromising performance.
  • Fast Switching Speed: Enables rapid transitions to improve overall system performance and efficiency.

Additional Details

The 2SK3230B is built to handle substantial power loads, making it suitable for a variety of industrial and commercial applications. It supports a wide voltage range and provides excellent power dissipation capabilities, improving system efficiency and prolonging device life. Its construction ensures minimal thermal impedance, which is critical for systems requiring efficient thermal management. The MOSFET is compatible with automated surface mount technologies, simplifying assembly and reducing manufacturing costs.

You May Also Be Interested in

ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
Microchip Technology
JFET N-CH 40V TO18
Need more? Email Us
Rohm Semiconductor
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
Panasonic
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
ON Semiconductor
JFET N-CH 50MA 3MCPH
Need more? Email Us
ON Semiconductor
JFET N-CH 40V TO92-3
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3174 $60.4436
33+ $3.5424 $116.8992
51+ $3.4315 $175.0065
70+ $3.3206 $232.4420
90+ $3.2109 $288.9810
121+ $2.8783 $348.2743
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61,200 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess