EN
  • EN
  • DE

SSM2019BRWZRL

Part No SSM2019BRWZRL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description IC PREAMP AUDIO MONO AB 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Class AB
Output Type 1-Channel (Mono)
Supply Voltage - Operating 10 V to 36 V, ±5 V to 18 V
Features Differential Inputs
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SOIC
Dimension 16-SOIC (0.295", 7.50mm Width)
Win Source Part Number 124705-SSM2019BRWZRL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSM2019BRWZRL CAD Model

Description

SSM2019BRWZRL Microphone Preamplifier by Analog Devices Inc.

The SSM2019BRWZRL from Analog Devices Inc. is a state-of-the-art, self-contained microphone preamplifier that is designed to deliver high-quality audio performance. This integrated circuit is well-suited for professional audio applications, including studio recording, broadcast, and sound reinforcement environments where impeccable audio fidelity is a must.

Constructed with advanced semiconductor technology, the SSM2019BRWZRL offers a low-noise, high-gain amplification solution for a variety of microphones, ranging from dynamic to studio-grade condenser microphones. The preamplifier features a wide bandwidth and a very low total harmonic distortion (THD), ensuring that the audio signal is amplified with clarity and precision.

The device's pin configuration is optimized for easy integration into audio systems. It requires minimal external components, which simplifies the design and reduces the overall system cost. The SSM2019BRWZRL operates over a wide supply voltage range, making it versatile for use in different power environments, and it also includes features such as an integrated input clamp, which protects the preamplifier against overvoltage conditions that could otherwise damage the circuit.

Key Features:

  • Low Noise: Ensures a clean audio signal with minimal interference.
  • High Gain: Capable of amplifying weak microphone signals without loss of fidelity.
  • Wide Bandwidth: Preserves the integrity of the original audio signal across a broad frequency range.
  • Low THD: Maintains the purity of the audio signal by minimizing distortion.
  • Integrated Input Clamp: Provides protection against unexpected voltage spikes.
  • Wide Supply Voltage Range: Offers flexibility in various power supply conditions.

Whether it's for a recording studio setup, live sound events, or broadcast applications, the SSM2019BRWZRL by Analog Devices Inc. is a reliable choice for professionals seeking top-notch audio amplification. With its combination of performance, integration ease, and protection features, this preamplifier is an essential component for any serious audio engineer or enthusiast looking to capture sound with the highest level of clarity and detail.

For detailed specifications, application notes, and additional information, interested parties are encouraged to refer to the official datasheet and product resources provided by Analog Devices Inc.

You May Also Be Interested in

Rohm Semiconductor
IC AMP HDPH/SPEAKER UNBAL 8MSOP
Lowest to $0.6128
Rohm Semiconductor
Lowest to $4.0541
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $0.3361
Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472
Rohm Semiconductor
IC AMP AUDIO PWR 10W D 44TSSOP
Lowest to $3.9637
Rohm Semiconductor
IC SPEAKER AMP CLASS D 54-HTSSOP
Lowest to $3.4800
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $1.5860
Rohm Semiconductor
IC AMP AUDIO PWR 5W STER 24TSSOP
Lowest to $1.8062

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6401 $59.7609
22+ $5.4483 $119.8626
33+ $5.2780 $174.1740
46+ $5.1078 $234.9588
59+ $4.9375 $291.3125
79+ $4.4268 $349.7172
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,457 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess