EN
  • EN
  • DE

SSM2019BRNZ

Part No SSM2019BRNZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description Self-Contained Audio Preamplifier | IC PREAMP AUDIO MONO AB 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Type Class AB
Output Type 1-Channel (Mono)
Supply Voltage (V) 10V ~ 36V, ±5V ~ 18V
Features Differential Inputs
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 8-SOIC
Manufacturer Package 8-SOIC
Family Part Number SSM2019
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1259410-SSM2019BRNZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSM2019BRNZ CAD Model

Description

Introducing the SSM2019BRNZ from Analog Devices Inc.

The SSM2019BRNZ is a state-of-the-art audio amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product stands out as a self-contained audio amplifier that provides exceptional sound quality and reliability for a wide range of audio applications.

Key Features:

  • High Performance: The SSM2019BRNZ delivers high fidelity audio with low distortion and noise, ensuring a clear and powerful audio experience.
  • Trimless Input: It includes a trimless input stage which significantly reduces the need for external components and simplifies the design process for audio systems.
  • Wide Supply Range: The device operates on a wide supply voltage range, accommodating various types of audio equipment and applications.
  • Flexible Gain Settings: It offers versatile gain configurations which can be easily adjusted to match the demands of different audio setups.

Applications:

The SSM2019BRNZ is an ideal choice for professional audio mixing consoles, studio monitors, and other high-quality audio equipment. Its robust design and premium performance make it suitable for:

  • Broadcast Equipment
  • Audio Processing Systems
  • High-End Consumer Audio
  • Audio Interface Devices

Technical Specifications:

The SSM2019BRNZ is available in a compact package and features superior technical specifications that include:

  • Low Total Harmonic Distortion + Noise (THD+N)
  • High Common-Mode Rejection Ratio (CMRR)
  • Wide Bandwidth and Fast Slew Rate
  • Excellent Power Supply Rejection Ratio (PSRR)

Quality and Reliability:

Analog Devices Inc. ensures that the SSM2019BRNZ meets the highest quality and reliability standards. The device undergoes rigorous testing and quality control procedures to guarantee performance in the most demanding audio applications.

For audio designers and enthusiasts looking for an amplifier that delivers pristine sound quality and versatile functionality, the SSM2019BRNZ from Analog Devices Inc. is an excellent choice that promises to enhance any audio experience.

You May Also Be Interested in

Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $1.9589
Rohm Semiconductor
IC AMP AUDIO PWR 10W STER 48VQFN
Lowest to $2.5585
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $1.5860
Rohm Semiconductor
IC HEADPHONE AMP STD 8-SOP
Lowest to $0.7246
Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $2.9503
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $0.2359
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7767 $51.9903
22+ $4.7399 $104.2778
33+ $4.5918 $151.5294
46+ $4.4437 $204.4102
59+ $4.2955 $253.4345
78+ $3.8512 $300.3936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,888 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess