The SSM2019BRN from Analog Devices Inc. is a state-of-the-art, self-contained microphone preamplifier integrated circuit designed to provide a high-performance solution for professional audio applications. This advanced preamplifier IC is well-suited for studio-grade microphones and mixing consoles, offering a combination of low noise, low distortion, and high gain accuracy.
Key Features
- Low Noise Performance: The SSM2019BRN boasts an exceptionally low noise floor, making it an ideal choice for applications where audio clarity and detail are paramount.
- High Gain Range: With a wide gain range, this preamplifier can accommodate a variety of microphone types and input levels, ensuring versatile use across different recording settings.
- Excellent Power Supply Rejection: The device features superior power supply rejection, which minimizes the influence of power supply variations on the audio signal, thereby preserving signal integrity.
- Single-Supply Operation: It operates efficiently on a single supply voltage, simplifying circuit design and reducing power consumption.
- Robust Design: The SSM2019BRN is encapsulated in a rugged package, ensuring durability and reliability even in demanding environments.
Applications
The versatility of the SSM2019BRN makes it suitable for a wide range of audio applications, including:
- Studio and field recording
- Broadcast equipment
- Mixing consoles
- Audio interfaces
- Professional microphones
Technical Specifications
| Parameter |
Value |
| Package / Case |
8-DIP (0.300", 7.62mm) |
| Mounting Type |
Through Hole |
| Supply Voltage |
4.5 V ~ 18 V |
| Operating Temperature |
-25°C ~ 85°C |
With its robust design and impeccable audio performance, the SSM2019BRN from Analog Devices Inc. is an excellent choice for professionals looking to capture sound with precision and clarity.