EN
  • EN
  • DE

2SK1552-01S

Part No 2SK1552-01S
Manufacturer Fuji Electric
Catalog Miscellaneous
Description N-CHANNEL SILICON POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fuji Electric
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815411-2SK1552-01S
Ultra Librarian 3D Model Ultra Librarian 2SK1552-01S CAD Model

Description

The 2SK1552-01S is an N-channel silicon MOSFET from Fuji Electric. This transistor is designed for high-speed switching applications. It offers low on-resistance, contributing to efficient power conversion and reduced heat dissipation.

Applications:

  • Switching regulators
  • DC-DC converters
  • Motor control circuits
  • Power amplifiers
  • Uninterruptible Power Supplies (UPS)

Features:

  • N-Channel MOSFET
  • High-speed switching
  • Low on-resistance
  • Avalanche proof
  • RoHS compliant

Benefits:

  • Improved power efficiency due to low on-resistance, resulting in less energy waste.
  • Faster switching speeds enable higher frequency operation, leading to smaller and more efficient power supply designs.
  • Enhanced reliability due to avalanche proof capability, protecting the MOSFET from voltage spikes.
  • Reduced heat generation simplifies thermal management requirements.
  • Compliance with RoHS standards ensures environmental responsibility.

Technical Specifications (Typical):

  • Drain-Source Voltage (VDSS): 60V
  • Gate-Source Voltage (VGSS): ±20V
  • Continuous Drain Current (ID): 10A
  • Pulsed Drain Current (IDM): 30A
  • Power Dissipation (PD): 30W
  • Operating Junction Temperature (Tj): 150°C
  • Storage Temperature Range (Tstg): -55 to +150°C
  • On-Resistance (RDS(on)): 0.15 Ohm (typical)

The 2SK1552-01S from Fuji Electric provides a robust and efficient solution for various power switching applications, offering excellent performance and reliability.

You May Also Be Interested in

iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess