EN
  • EN
  • DE

SMP04ES-REEL

Part No SMP04ES-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP SAMPL/HOLD 4CIRC 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Status Obsolete
Amplifier Type Sample and Hold
Slew Rate 4V/μs
Current - Input Bias 500nA
Voltage - Input Offset 2.5mV
Supply Current 4mA
Current - Output / Channel 1.2mA
Supply Voltage , Single/Dual (±) 5V ~ 12V, ±2.5V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number SMP04
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 716300-SMP04ES-REEL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMP04ES-REEL CAD Model

Description

Product Overview: SMP04ES-REEL from Analog Devices Inc.

The SMP04ES-REEL is a precision integrated circuit from Analog Devices Inc., renowned for its high-quality and performance in a variety of applications. This product is part of a family of low-power, quad sample-and-hold amplifiers designed to provide precise sampling of input signals with minimal error and power consumption.

Featuring a 16-pin surface-mount package, the SMP04ES-REEL is supplied on tape and reel, which makes it ideal for automated manufacturing processes. The device is capable of acquiring a signal in less than 10 microseconds and has a hold mode offset of less than 10 millivolts, ensuring high accuracy in signal processing tasks.

The SMP04ES-REEL operates over a wide supply voltage range, making it versatile for both single-supply and dual-supply operations. Its power-saving features include a low supply current, which is particularly beneficial for battery-powered and portable applications where power efficiency is critical. In addition, the device offers a low droop rate on the held signal, which is crucial for maintaining signal integrity over time.

Analog Devices Inc. has equipped the SMP04ES-REEL with a robust design that includes latch-up proof construction and ESD (Electrostatic Discharge) protection. This ensures the device's reliability and longevity, even in harsh industrial environments. The product also boasts excellent channel-to-channel matching and high linearity, which are essential for advanced multichannel data acquisition systems and analog signal processing applications.

The SMP04ES-REEL is commonly used in systems that require precise timing and control, such as medical instrumentation, data acquisition systems, digital signal processing, and industrial control systems. Its combination of precision, low power, and ease of integration makes it a go-to choice for engineers and designers looking to enhance the performance of their electronic systems.

Overall, the SMP04ES-REEL from Analog Devices Inc. is a testament to the company's commitment to providing high-quality, reliable, and innovative components that meet the demanding requirements of modern electronic applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6120 $53.0600
11+ $9.9403 $109.3433
16+ $9.6045 $153.6720
23+ $8.9329 $205.4567
30+ $8.5971 $257.9130
37+ $8.2612 $305.6644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,770 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess