The REF43GZ is a precision voltage reference component manufactured by Analog Devices Inc., a company renowned for its high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular model is part of a family of devices designed to offer a stable and accurate reference voltage for various applications in the electronics industry.
Key Features
- Precision Voltage: The REF43GZ provides a fixed output voltage of 2.5V with high accuracy and low drift over time and temperature variations.
- Low Power Consumption: Designed for energy-efficient operations, this device is suitable for battery-powered and portable applications due to its minimal power requirements.
- Stable and Reliable: With its excellent temperature stability and low noise performance, the REF43GZ ensures a reliable voltage reference under diverse operating conditions.
- Wide Operating Range: The device operates over a broad range of input voltages and temperatures, making it versatile for various circuit designs.
Applications
The REF43GZ is ideal for use in precision data conversion systems, such as analog-to-digital converters (ADCs) and digital-to-analog converters (DACs), where a stable reference voltage is critical. It is also widely used in measurement and control systems, portable instrumentation, and power supply monitoring.
Technical Specifications
Parameter
Value
Output Voltage
2.5V
Initial Accuracy
±0.4%
Temperature Coefficient
10ppm/°C (max)
Input Voltage Range
4.5V to 36V
Operating Temperature Range
-55°C to +125°C
For designers seeking a reliable and precise voltage reference, the REF43GZ from Analog Devices Inc. stands out as a top choice. Its combination of accuracy, stability, and power efficiency makes it a fundamental building block in advanced electronic systems.