EN
  • EN
  • DE

REF191GSZ-REEL

Part No REF191GSZ-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.048V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.048V
Output Current 30mA
Tolerance ±0.5%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 20μVp-p
Voltage - Input 3 V to 15 V
Operating Supply Current 45μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 144595-REF191GSZ-REEL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian REF191GSZ-REEL CAD Model

Description

Product Overview: REF191GSZ-REEL

The REF191GSZ-REEL is a precision voltage reference component manufactured by Analog Devices Inc., a leading company in the semiconductor industry known for its high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs).

This particular product belongs to Analog Devices' family of micropower, low dropout voltage references that offer high accuracy in a small package. The REF191GSZ-REEL is specifically designed for applications requiring a low power solution and stable voltage reference. It is an ideal choice for battery-powered devices, portable medical instruments, and any compact system where power efficiency and space are critical considerations.

Key Features:

  • Output Voltage: The REF191 provides a fixed output voltage of 2.5V, which is essential for various analog circuits requiring a stable reference voltage.
  • Low Dropout Voltage: The low dropout voltage feature allows the reference to remain stable even with minimal difference between the input voltage and the output voltage, ensuring reliable performance under varying supply conditions.
  • Low Power Consumption: With a quiescent current of typically 45 μA, this device is particularly suitable for battery-operated systems, where power conservation is crucial.
  • High Accuracy: The REF191GSZ-REEL offers an initial accuracy of ±0.15% and temperature stability of ±25 ppm/°C (max), making it highly reliable for precision applications.
  • Wide Operating Temperature Range: This voltage reference can operate over a wide temperature range from -40°C to +85°C, accommodating diverse environmental conditions.
  • Package: It comes in an 8-lead SOIC package, which is conducive for space-saving on printed circuit boards (PCBs).

Applications:

The REF191GSZ-REEL voltage reference is versatile and can be used across a wide range of applications, including:

  • Data acquisition systems
  • Portable instrumentation
  • Battery-powered and portable devices
  • Industrial process control systems
  • Precision audio applications

In conclusion, the REF191GSZ-REEL from Analog Devices Inc. is an exemplary component that combines precision, low power consumption, and compact form factor, making it an excellent choice for engineers and designers looking for a reliable voltage reference solution.

You May Also Be Interested in

MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0483 $50.4830
25+ $4.1422 $103.5550
38+ $4.0128 $152.4864
52+ $3.8833 $201.9316
67+ $3.7539 $251.5113
90+ $3.3656 $302.9040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,550 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess