EN
  • EN
  • DE

REF191GPZ

Part No REF191GPZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VOLT REF MICROPWR 2.048V 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Base Product Number REF191
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 292719-REF191GPZ
Ultra Librarian 3D Model Ultra Librarian REF191GPZ CAD Model

Description

The REF191GPZ from Analog Devices Inc. is a high precision, low power, micropower voltage reference. This component is part of Analog Devices' family of industry-leading voltage references that offer both high accuracy and high stability across a wide range of operating conditions. The REF191GPZ is designed to be versatile, with applications ranging from precision measurement devices to battery-operated equipment.

Key Features

  • Output Voltage: The REF191GPZ provides a stable 2.5V output voltage, which is essential for ensuring consistent performance in sensitive electronic circuits.
  • Low Power Consumption: With a quiescent current of only 45μA (max), this voltage reference is ideal for portable and battery-powered applications where power efficiency is critical.
  • High Accuracy: It offers an initial accuracy of ±0.15% (max), which makes it suitable for precision applications where the exact voltage is paramount.
  • Temperature Coefficient: The REF191GPZ boasts a low temperature coefficient of 10ppm/°C (max), ensuring reliable performance over a wide temperature range.
  • Wide Operating Range: This device can operate over a broad supply voltage range from 2.7V to 12V, providing flexibility in various circuit designs.
  • Package: Housed in an 8-lead PDIP package, the REF191GPZ is easy to integrate into a wide variety of electronic systems.

Applications

The REF191GPZ is designed to serve in a multitude of applications that require high precision voltage references. These include:

  • Data acquisition systems
  • Battery-powered instruments
  • Portable medical devices
  • Industrial control systems
  • Precision analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)

Conclusion

In summary, the REF191GPZ from Analog Devices Inc. is a versatile, high-performance voltage reference that offers a blend of accuracy, stability, and power efficiency. Its compact size, combined with a robust feature set, makes it an excellent choice for engineers and designers looking for a reliable reference voltage source for their high-precision applications.

You May Also Be Interested in

Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6856 $58.9696
39+ $3.0249 $117.9711
60+ $2.9302 $175.8120
82+ $2.8355 $232.5110
106+ $2.7408 $290.5248
141+ $2.4578 $346.5498
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess