EN
  • EN
  • DE

REF02CS-REEL

Part No REF02CS-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 10mA
Tolerance ±1%
Temperature Coefficient 65ppm/°C
Noise - 0.1Hz to 10Hz 15μVp-p
Voltage - Input 7 V to 40 V
Operating Supply Current 1.6mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 139589-REF02CS-REEL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian REF02CS-REEL CAD Model

Description

The REF02CS-REEL is a precision voltage reference component from the renowned manufacturer Analog Devices Inc., designed to cater to the needs of high-accuracy and stability in various electronic applications. This device is part of a series that is well-regarded for its consistency and reliability, making it an essential building block in precision measurement, data acquisition, and analog-to-digital conversion systems.

Key Features

  • Output Voltage: The REF02CS-REEL provides a fixed output voltage of 5V, which is crucial for systems requiring a stable reference voltage.
  • High Precision: This device offers excellent accuracy with minimal deviation, ensuring that the output voltage remains stable over time and across various environmental conditions.
  • Low Temperature Coefficient: With a low temperature coefficient, the REF02CS-REEL guarantees minimal voltage variation with temperature changes, which is vital for applications operating under a broad range of temperatures.
  • Low Dropout Voltage: The component can maintain its precision even with a small difference between the supply voltage and the output voltage, making it suitable for low-power applications.
  • Wide Supply Range: It operates over a broad supply voltage range, accommodating various power supply configurations and ensuring flexibility in system design.

Applications

The REF02CS-REEL is versatile and can be integrated into a multitude of applications, including:

  • Data Conversion Systems
  • Precision Measurement Instruments
  • Industrial Process Control Systems
  • Battery-Powered Devices
  • Medical and Scientific Equipment

Product Packaging

This specific model, the REF02CS-REEL, is supplied in a reel packaging format, which is suitable for automated assembly processes, facilitating efficient manufacturing and handling in large-scale production environments.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the REF02CS-REEL is no exception. It is manufactured to meet the highest standards of performance and reliability, assuring designers that their systems will benefit from consistent operation and long-term stability.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4211 $50.8431
45+ $2.2679 $102.0555
69+ $2.1913 $151.1997
99+ $2.0380 $201.7620
128+ $1.9614 $251.0592
160+ $1.8848 $301.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,470 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess