EN
  • EN
  • DE

LM431BCM/NOPB

Part No LM431BCM/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LM431 Adjustable Precision Zener Shunt Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Reference Type Shunt
Output Type Adjustable
Output Voltage 2.495V
Output Voltage MAX 37V
Output Current 100mA
Tolerance ±1%
Temperature Coefficient 50ppm/°C Typical
Current - Cathode 1mA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1199881-LM431BCM/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM431
Introduction Date December 01, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM431BCM/NOPB CAD Model

Description

Product Overview: LM431BCM/NOPB

The LM431BCM/NOPB is a precision, adjustable shunt regulator from Texas Instruments. With a reference voltage range of 2.495 volts to 36 volts, it is an excellent choice for a wide range of applications requiring voltage regulation. This versatile component can be used as a replacement for zener diodes in many applications due to its better output voltage precision and is available in a small outline integrated circuit (SOIC) package, making it suitable for space-constrained applications.

Key Features

  • Voltage Range: The LM431BCM/NOPB has a wide voltage range, making it flexible for use in various circuits.
  • Adjustability: Users can set the output voltage with two external resistors, offering a high level of customization for specific requirements.
  • Temperature Stability: The device features excellent stability over its full operating temperature range, ensuring reliable performance under varying conditions.
  • Low Dynamic Output Impedance: The low output impedance and its variation with current and temperature provide stable reverse breakdown voltage.
  • Packaging: Available in a SOIC package, the LM431BCM/NOPB is ideal for applications where space is at a premium.
  • Green Product: The "NOPB" designation indicates that the product is lead-free and RoHS compliant, making it an environmentally friendly choice.

Applications

The LM431BCM/NOPB shunt regulator is a highly versatile device that can be incorporated into a variety of applications. It is commonly used in power supplies, battery chargers, and voltage monitoring systems. Its precision and adjustability make it suitable for use in digital voltmeters, op-amp circuitry, and adjustable power supplies. Additionally, it is an ideal component for voltage reference purposes in precision circuits.

Conclusion

The LM431BCM/NOPB from Texas Instruments is a robust, adjustable shunt regulator that offers high precision, stability, and flexibility. Its wide voltage range, customizability, and small form factor make it suitable for a plethora of applications in the electronics industry. As a green product, it also meets modern environmental standards, making it a responsible choice for both new designs and as a drop-in replacement for existing applications.

You May Also Be Interested in

Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4752 $52.2720
225+ $0.4452 $100.1700
350+ $0.4301 $150.5350
500+ $0.4000 $200.0000
650+ $0.3850 $250.2500
815+ $0.3700 $301.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,020 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess