The REF01EJ8 from Analog Devices Inc. is a high-precision voltage reference, designed to offer a stable and accurate reference voltage for a wide array of applications. Analog Devices, a renowned leader in the semiconductor industry, ensures that this component meets the highest standards of performance and reliability.
Key Features
- Stable Reference Voltage: The REF01EJ8 provides a precise 10V output, making it suitable for use in precision data converters, analog-to-digital converters (ADCs), and digital-to-analog converters (DACs).
- Low Temperature Coefficient: With a low temperature coefficient, this voltage reference maintains its accuracy across a wide temperature range, which is crucial for applications that operate under varying environmental conditions.
- Excellent Long-Term Stability: The device exhibits superior long-term stability, ensuring that the output voltage does not drift significantly over time.
- Low Noise: The REF01EJ8 is engineered to have low noise, which is essential for high-precision circuitry where fluctuations can compromise the integrity of the signal processing.
- Wide Supply Range: It operates over a broad supply voltage range, providing flexibility in system design and compatibility with various types of circuits.
Applications
The REF01EJ8 is ideal for use in a variety of applications, including:
- Industrial and laboratory equipment
- Precision data systems
- High-resolution ADCs and DACs
- Medical devices
- Automotive electronics
- Energy management systems
Technical Specifications
Parameter
Value
Output Voltage
10V
Temperature Coefficient
Typically 10ppm/°C
Long-Term Stability
Typically 25ppm/1000 hours
Supply Voltage Range
12V to 40V
Noise (10Hz to 10kHz)
Typically 15µVp-p/V
In conclusion, the REF01EJ8 by Analog Devices Inc. is a robust, high-performance voltage reference that offers exceptional stability and accuracy for sophisticated electronic systems. Its comprehensive features make it an indispensable component for designers seeking to enhance the precision and reliability of their applications.