EN
  • EN
  • DE

REF01AJ/883C

Part No REF01AJ/883C
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description 10 V Precision Voltage Reference
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series *
Packaging Tube
Mounting Style Through Hole
Package TO-99-8 Metal Can
Manufacturer Package TO-99-8
Win Source Part Number 1242207-REF01AJ/883C
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Family Name REF01
Introduction Date October 03, 2002
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian REF01AJ/883C CAD Model

Description

The REF01AJ/883C from Analog Devices Inc. is a high-precision voltage reference that offers a stable 10V output with exceptional accuracy. This device is specifically designed to maintain a constant voltage over variations in temperature, load conditions, and time, making it an ideal choice for high-performance data acquisition systems, digital voltmeters, and other precision instruments.

Key Features

  • Output Voltage: Fixed 10V with high stability and accuracy.
  • Temperature Coefficient: Low temperature coefficient ensures minimal deviation over a wide temperature range.
  • Long-Term Stability: Excellent long-term voltage stability for reliable performance over the product's lifespan.
  • Load Regulation: Superior load regulation to maintain output voltage with varying load conditions.
  • Supply Voltage Range: Wide supply voltage range for flexible usage in various applications.
  • Package: Hermetically sealed to ensure protection against environmental factors.

Applications

The REF01AJ/883C is suitable for a broad range of applications that require precise voltage references. These include but are not limited to:

  • Precision data acquisition systems
  • High-resolution analog-to-digital converters (ADCs)
  • Digital voltmeters and multimeters
  • Industrial control systems
  • Calibration equipment

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the REF01AJ/883C is no exception. This voltage reference is built to meet stringent standards, ensuring it performs to the highest level in even the most demanding environments. Whether for commercial, industrial, or military applications, the REF01AJ/883C delivers the precision and durability needed for critical measurement and control systems.

Ordering Information

To inquire about purchasing the REF01AJ/883C or to obtain more information about this product, please contact Analog Devices Inc. or an authorized distributor. Ensure you reference the complete product code REF01AJ/883C to get the exact specifications outlined in this description.

You May Also Be Interested in

International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess