EN
  • EN
  • DE

RDC1740-418B

Part No RDC1740-418B
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC R/D CONVERTER 14BIT 32DIP / R/D Converter 14 b Parallel 32-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Analog Devices Inc.
Package Bulk
Product Status Last Time Buy
Type R/D Converter
Number of Channels 3
Resolution (Bits) 14 b
Data Interface Parallel
Voltage Supply Source Dual ±
Voltage - Supply ±15V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 32-DIP (0.900", 22.90mm)
Supplier Device Package 32-DIP
Base Product Number RDC1740
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 846671-RDC1740-418B
Ultra Librarian 3D Model Ultra Librarian RDC1740-418B CAD Model

Description

Introducing the RDC1740-418B from Analog Devices Inc.

The RDC1740-418B is a cutting-edge product from the renowned semiconductor manufacturer Analog Devices Inc., designed for high-precision rotational and angular position sensing applications. This innovative component is part of Analog Devices' portfolio of Resolvers and Resolver-to-Digital Converters (RDCs), which are known for their robustness and reliability in harsh environments.

Key Features and Benefits

  • High Accuracy: The RDC1740-418B boasts exceptional accuracy and resolution, making it ideal for applications requiring precise measurement of angular displacement.
  • Robust Design: Engineered to withstand extreme conditions, this device is perfect for use in environments subjected to high temperatures, vibration, and shock.
  • Wide Operating Temperature Range: It operates effectively across a broad temperature range, ensuring consistent performance in various industrial settings.
  • Easy Integration: The RDC1740-418B comes in a user-friendly package that simplifies the integration process with existing systems and applications.

Applications

The versatility of the RDC1740-418B makes it suitable for a wide array of applications, particularly in sectors that demand high levels of precision and durability. It is extensively used in:

  • Aerospace and Defense: For navigation systems, actuator control, and other mission-critical components.
  • Industrial Automation: In robotics, CNC machines, and factory automation equipment where accurate positioning is vital.
  • Automotive: In steering systems, transmission control, and electric vehicle components.
  • Renewable Energy: For wind turbine pitch control systems and solar panel tracking.

Technical Specifications

The RDC1740-418B is designed to meet the stringent requirements of industrial and commercial applications. Some of its technical specifications include:

  • Resolver Frequency Range: Compatible with a variety of resolver frequencies.
  • Interface Options: Offers multiple interface options for communication with microcontrollers or digital systems.
  • Supply Voltage: Designed to operate at a standard supply voltage, providing ease of power management.

Analog Devices Inc. is known for its commitment to quality and the RDC1740-418B is no exception, delivering reliable performance with a focus on precision and durability. For engineers and designers looking for a trusted solution in position sensing, the RDC1740-418B from Analog Devices Inc. is an outstanding choice.

You May Also Be Interested in

Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess