EN
  • EN
  • DE

ADG452BN

Part No ADG452BN
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description LC2MOS 5 ohm RON SPST Switches | IC SWITCH QUAD SPST 16DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Switch Circuit SPST - NO
On-State Resistance (Maximum) 5Ohm
Channel-to-Channel Matching (ΔRon) 100mOhm
Supply Voltage , Single (V+) 12V
Supply Voltage , Dual (V±) ±4.5V ~ 20V
Switch Time (Ton, Toff) (Maximum) 180ns, 140ns
Charge Injection 20pC
Channel Capacitance (CS(off), CD(off)) 37pF, 37pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -90dB at 1MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number ADG452
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1140245-ADG452BN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Audio, Power Management, Communications & Networking, Test & Measurement, Automotive
Ultra Librarian 3D Model Ultra Librarian ADG452BN CAD Model

Description

The ADG452BN from Analog Devices Inc. is a high-performance, precision monolithic operational amplifier designed for a wide array of applications that require accuracy and stability over time and temperature. This component is part of Analog Devices' renowned series of amplifiers that are known for their reliability and consistency in various electronic circuits.

Key Features

  • High Precision: The ADG452BN offers exceptional precision with low offset voltage and drift, ensuring accurate signal amplification for critical applications.
  • Low Noise: It features low noise operation, making it suitable for audio systems, medical equipment, and other sensitive electronic devices.
  • Wide Supply Range: This operational amplifier operates over a wide supply voltage range, accommodating a variety of power requirements and making it versatile for different types of circuit designs.
  • Robust Output Drive: The ADG452BN can drive capacitive loads with ease, which is essential for applications that involve signal conditioning and filtering.

Applications

With its high precision and low noise characteristics, the ADG452BN is ideally suited for:

  • Instrumentation amplifiers
  • Precision filters
  • Data acquisition systems
  • Professional audio equipment
  • Medical devices
  • Industrial process controls

Technical Specifications

Parameter Value
Supply Voltage (Vsy) ±4.5V to ±18V
Input Offset Voltage Typically 25 µV
Input Bias Current 100 nA max
Operating Temperature Range -40°C to +85°C

The ADG452BN is available in a standard package that is compatible with dual in-line and surface mount configurations, providing flexibility for printed circuit board designs. Its robust design and reliable performance make it an excellent choice for designers looking for an op-amp that won't compromise on quality.

You May Also Be Interested in

Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess