EN
  • EN
  • DE

PM7533FQ

Part No PM7533FQ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT A-OUT 16CERDIP / 10 Bit Digital to Analog Converter 1 16-CERDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series -
Package Bulk
Number of Bits 10
Number of D/A Converters 1
Settling Time 800ns
Output Type Current - Unbuffered
Differential Output No
Data Interface Parallel
Reference Type External
Voltage - Supply, Analog 5V ~ 16.5V
Voltage - Supply, Digital 5V ~ 16.5V
INL/DNL (LSB) -
Architecture Multiplying DAC, R-2R
Temperature Range - Operating -
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CERDIP
Mounting Type Through Hole
RoHS Status RoHS non-compliant
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 13 pcs
Win Source Part Number 1383201-PM7533FQ
Ultra Librarian 3D Model Ultra Librarian PM7533FQ CAD Model

Description

Introducing the PM7533FQ from Analog Devices Inc.

The PM7533FQ is a cutting-edge product designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This precision component is engineered to deliver high-performance solutions for a wide range of applications, including industrial automation, telecommunications, and medical equipment.

Key Features of the PM7533FQ

  • High Precision: The PM7533FQ is built to offer exceptional accuracy and stability, which is crucial for applications that require precise signal processing.
  • Robust Design: Analog Devices Inc. has a reputation for creating products that can withstand challenging environmental conditions, and the PM7533FQ is no exception. It operates reliably across a broad temperature range and is resistant to external disturbances.
  • Integration: This component is designed to integrate seamlessly into existing systems, providing ease of use and reducing time to market for product developers.
  • Energy Efficiency: With the growing emphasis on sustainable technology, the PM7533FQ is optimized for low power consumption, thereby reducing the overall energy footprint of the systems it is used in.

Applications

The versatility of the PM7533FQ makes it an ideal choice for various high-tech applications. Its precision and durability are particularly beneficial in:

  • Automated Test Equipment (ATE)
  • Medical Imaging Systems
  • Professional Audio Equipment
  • Complex Data Acquisition Systems

Why Choose the PM7533FQ?

When it comes to selecting components for sophisticated electronic systems, the PM7533FQ stands out for its blend of performance and reliability. Analog Devices Inc. ensures that each product, including the PM7533FQ, meets the highest quality standards, providing designers and engineers with confidence in their choice.

Whether you're developing cutting-edge medical devices or improving industrial automation processes, the PM7533FQ from Analog Devices Inc. offers the precision and resilience needed to drive innovation and maintain a competitive edge in the market.

For more information on the PM7533FQ, including technical specifications and purchasing options, please visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess