EN
  • EN
  • DE

L74AHC1G32DBVT1

Part No L74AHC1G32DBVT1
Manufacturer Texas Instruments
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 960614-L74AHC1G32DBVT1
Categories OEM Parts(J-L)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian L74AHC1G32DBVT1 CAD Model

Description

The L74AHC1G32DBVT1 is a high-speed CMOS device from Texas Instruments, renowned for its excellence in semiconductor innovation. This integrated circuit is a single 2-input positive OR gate, designed to operate from a 2 V to 5.5 V power supply, making it suitable for a wide range of applications, including portable and battery-powered products.

Key Features

  • Logic Type: 2-input Positive OR Gate
  • Supply Voltage Range: 2 V to 5.5 V
  • Operating Temperature: -40°C to +125°C, accommodating a wide range of environmental conditions.
  • Logic Case Style: SOT-23-5
  • No. of Pins: 5 pins
  • Propagation Delay: The device boasts a fast propagation delay, ensuring quick response times in critical applications.
  • Output Current: High drive output current suitable for driving multiple loads simultaneously.
  • Low Power Consumption: Ideal for power-sensitive applications due to its low power dissipation.
  • RoHS Compliant: Meets environmental standards and is suitable for use in RoHS-compliant products.

Applications

The versatility of the L74AHC1G32DBVT1 allows it to be used in a myriad of applications, such as:

  • Portable and battery-powered electronics
  • Control systems
  • Logic interface
  • Embedded systems
  • Signal processing

Quality and Reliability

Texas Instruments is committed to providing high-quality and reliable components. The L74AHC1G32DBVT1 is no exception, with rigorous testing and quality control measures in place to ensure it meets the industry standards for performance and reliability.

Support and Resources

For technical support, datasheets, and more information about the L74AHC1G32DBVT1, customers can visit the Texas Instruments website or contact their local sales office. Texas Instruments provides comprehensive resources to assist with design, development, and troubleshooting.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
STMicroelectronics
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess