EN
  • EN
  • DE

PM7226FR

Part No PM7226FR
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT QUAD OUTPUT 20DIP / Bit Digital to Analog Converter 20-PDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Programmable Not Verified
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Mounting Type Through Hole
Base Product Number PM7226
Standard Package 20 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 656140-PM7226FR
Ultra Librarian 3D Model Ultra Librarian PM7226FR CAD Model

Description

Analog Devices Inc. introduces the PM7226FR, a cutting-edge precision operational amplifier that sets the standard for high-performance signal processing. Designed for a wide array of applications, this device is a perfect choice for professionals seeking accuracy and reliability in their electronic designs.

Key Features

  • High Precision: The PM7226FR boasts exceptional accuracy and stability, making it ideal for sensitive applications requiring precise measurements.
  • Low Noise: Engineered to minimize noise interference, this operational amplifier ensures a clean signal path for high-fidelity audio applications and precise instrumentation.
  • Wide Bandwidth: With its broad frequency response, the PM7226FR is suitable for high-speed signal processing tasks, providing the bandwidth needed for a range of dynamic applications.
  • Low Power Consumption: Energy efficiency is at the core of the PM7226FR's design, offering superior performance while maintaining low power requirements.
  • Durable: The robust construction of the PM7226FR guarantees long-term reliability and stability in a variety of environmental conditions.

Applications

The versatility of the PM7226FR makes it an excellent choice for numerous applications, including:

  • Medical instrumentation
  • Professional audio equipment
  • Test and measurement systems
  • Industrial control systems
  • Analog-to-digital converters

Technical Specifications

Parameter Value
Supply Voltage ±5V to ±15V
Input Offset Voltage Typical: 25 µV
Input Bias Current Typical: 100 nA
Operating Temperature Range -55°C to +125°C

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products. The PM7226FR is manufactured under strict quality control measures to ensure that each unit meets the highest standards of performance and reliability.

Ordering Information

To purchase the PM7226FR or to obtain more information about pricing and availability, please contact Analog Devices Inc. or an authorized distributor. The PM7226FR is available in various packaging options to suit different assembly requirements.

You May Also Be Interested in

Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.3438 $58.3438
3+ $47.8717 $143.6151
4+ $46.3758 $185.5032
6+ $44.8798 $269.2788
7+ $43.3838 $303.6866
9+ $38.8958 $350.0622
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess