EN
  • EN
  • DE

PKD01BY

Part No PKD01BY
Manufacturer Analog Devices Inc.
Catalog OEM Parts (O - R)
Description IC Mono Peak Detector R&h 14CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Mount Through Hole
Number of Pins 14
Operating Supply Voltage 15 V
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1029370-PKD01BY
Categories OEM Parts(O-R)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PKD01BY CAD Model

Description

Analog Devices Inc. introduces the PKD01BY, a state-of-the-art precision analog-to-digital converter (ADC) that offers an exceptional balance of performance, power efficiency, and versatility for a wide range of applications. Designed to meet the rigorous demands of modern electronics, the PKD01BY is ideal for high-precision measurements in industrial, medical, and communication systems.

Key Features

  • High Resolution: The PKD01BY boasts a high-resolution ADC that provides accurate and detailed digital representations of analog signals, ensuring fidelity and precision in data conversion.
  • Low Power Consumption: With power efficiency in mind, this product is engineered to consume minimal power, making it suitable for battery-powered devices and applications where energy conservation is critical.
  • Wide Input Range: The flexible input range of the PKD01BY allows it to accommodate a variety of signal levels, ensuring compatibility with diverse sensors and input sources.
  • Robust Performance: Built to perform reliably in challenging conditions, the PKD01BY can withstand environmental stressors such as temperature fluctuations and electromagnetic interference.
  • Easy Integration: The compact form factor and standardized interface make it easy to integrate the PKD01BY into existing designs, simplifying the development process and reducing time to market.

Applications

  • Industrial Control Systems
  • Precision Instrumentation
  • Medical Imaging Equipment
  • Data Acquisition Systems
  • Communication Infrastructure

The Analog Devices Inc. PKD01BY is not just a component; it's a solution that delivers accuracy, efficiency, and reliability. Whether it's for critical medical diagnostics, advanced industrial automation, or high-speed communication networks, the PKD01BY is engineered to exceed expectations and drive innovation in your products.

For detailed specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their customer support team. Embrace the future of precise analog-to-digital conversion with the PKD01BY.

You May Also Be Interested in

L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess