EN
  • EN
  • DE

PCF8551BTT/AJ

Part No PCF8551BTT/AJ
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description IC DRVR 7 SEGMENT 48TSSOP / LCD Driver 48-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Display Drivers
Mfr NXP USA Inc.
Package Cut Tape (CT),
Product Status Obsolete
Display Type LCD
Configuration 7 Segment + DP, 14 Segment + DP + AP, Dot Matrix
Interface SPI
Digits or Characters 9 Characters, 18 Characters, 144 Elements
Current - Supply 1.2 µA
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Base Product Number PCF8551
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-13772-2,935305822118,568-13772-1,PCF8551BTT/AJ-ND,568-13772-6
Standard Package 2,000
Win Source Part Number 970559-PCF8551BTT/AJ
Ultra Librarian 3D Model Ultra Librarian PCF8551BTT/AJ CAD Model

Description

The NXP PCF8551BTT/AJ is a state-of-the-art Universal Asynchronous Receiver/Transmitter (UART) interface IC, designed to facilitate serial communication in a wide array of computing and communication applications. This advanced chip is a part of NXP's reputable family of interface products, known for their reliability and performance in demanding environments.

Key Features

  • High-Speed Operation: The PCF8551BTT/AJ supports high data transfer rates, making it suitable for high-speed serial communication requirements.
  • Low Power Consumption: It is designed for energy efficiency, which helps in reducing the overall power consumption of the system it is integrated into.
  • Versatile Voltage Range: This device operates over a wide voltage range, accommodating various power supplies and ensuring compatibility with both legacy and modern hardware.
  • Robust Interface: With its robust serial interface, the PCF8551BTT/AJ can handle challenging industrial environments, providing reliable data transmission even in the presence of electrical noise.

Applications

The versatility of the PCF8551BTT/AJ makes it an ideal choice for a variety of applications, including:

  • Consumer electronics
  • Automotive systems
  • Industrial control
  • Data communication systems
  • Networking equipment

Technical Specifications

The technical specifications of the PCF8551BTT/AJ include:

  • Package: TSSOP
  • Mounting Type: Surface Mount
  • Number of Pins: 16
  • Temperature Range: Industrial grade

Quality and Reliability

NXP's commitment to quality ensures that the PCF8551BTT/AJ meets the highest standards of reliability and performance. The chip undergoes rigorous testing and quality control measures to guarantee its functionality and longevity in all supported applications.

Whether you're designing a new communication system or upgrading an existing one, the NXP PCF8551BTT/AJ provides the features and reliability you need to ensure seamless and efficient serial data communication.

You May Also Be Interested in

Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LED Driver 16-SOIC
Lowest to $0.9291
Texas Instruments
DLP DRIVER / DMD Driver 201-NFBGA (13x13)
Lowest to $93.5477
Texas Instruments
IC DRVR 7 SEGMENT 16SOIC / LED Driver 16-SOIC
Lowest to $1.2015
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Lowest to $13.0971
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Need more? Email Us
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess