EN
  • EN
  • DE

RFPA5532TR13

Part No RFPA5532TR13
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Description RF Amp Chip Single Power Amplifier 5925MHz 3.6V 20-Pin QFN T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 968372-RFPA5532TR13
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RFPA5532TR13 CAD Model

Description

The RFPA5532TR13 is a power amplifier (PA) module manufactured by Qorvo, a leading provider of RF solutions. This PA module is designed for wireless infrastructure applications, providing high power and efficiency for cellular base stations and other communication systems. It is engineered to amplify radio frequency signals while maintaining linearity and minimizing distortion.

Applications

  • Cellular base stations: Power amplification for 3G, 4G, and 5G wireless networks.
  • Wireless infrastructure: Signal amplification in radio communication systems.
  • Public safety radio: High-power amplification for emergency communication systems.
  • Military communications: Signal boosting in tactical radio equipment.
  • Fixed wireless access: Power amplification for broadband wireless access networks.

Features

  • High power output: Delivers significant RF power for extended range and coverage.
  • High efficiency: Minimizes power consumption and heat generation.
  • Excellent linearity: Reduces distortion and maintains signal quality.
  • Integrated matching networks: Simplifies integration and reduces external component count.
  • Compact size: Enables space-saving designs.
  • Thermal management: Designed for efficient heat dissipation.

Benefits

  • Extended range and coverage: Increases the reach of wireless communication systems.
  • Reduced operating costs: Lowers power consumption and minimizes cooling requirements.
  • Improved signal quality: Ensures reliable communication and reduces interference.
  • Simplified design: Reduces design complexity and speeds up time-to-market.
  • Smaller footprint: Allows for more compact and efficient systems.
  • Enhanced system reliability: Provides stable and consistent performance.

Additional Details

The RFPA5532TR13 typically operates within a specific frequency range (consult the datasheet for the exact frequency band). It provides a specified gain and power output level, along with excellent linearity performance, as measured by parameters such as adjacent channel leakage ratio (ACLR) and error vector magnitude (EVM). The module often includes integrated matching networks to simplify the interface with other components, such as transceivers and antennas.

Thermal management is crucial for high-power amplifiers, and the RFPA5532TR13 is designed with features to dissipate heat effectively, often requiring a heatsink. The TR13 suffix may indicate a specific package type or tape and reel configuration. It's critical to consult the Qorvo datasheet for precise specifications, application notes, and handling precautions.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 82,100 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess