Product Overview: OPA2107AU/2K5 from Analog Devices Inc.
The OPA2107AU/2K5 is a precision operational amplifier (op-amp) manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This high-performance component is designed to offer exceptional accuracy and stability, making it an ideal choice for a wide range of applications, including instrumentation, audio processing, and control systems.
Key Features
- Dual-Channel Configuration: The OPA2107AU/2K5 features a dual op-amp design, providing two independent channels in a single package. This allows for more compact and efficient circuit designs.
- Low Noise: With its low-noise characteristics, this op-amp ensures a clean signal amplification, which is critical for high-fidelity audio applications and precise measurement instruments.
- High Precision: The device offers excellent dc precision with low offset voltage and drift, making it suitable for applications requiring accurate signal processing.
- Wide Supply Range: It can operate with a supply voltage range of ±4.5 V to ±18 V, allowing for flexibility in various power environments.
- Robust Build: The OPA2107AU/2K5 is available in a durable SOIC-8 package, ensuring reliable performance even in challenging conditions.
Applications
The versatility of the OPA2107AU/2K5 makes it a perfect fit for numerous applications. It is commonly used in:
- Professional audio equipment
- Precision data acquisition systems
- Active filters and signal conditioning
- Analog devices where low noise and high accuracy are paramount
Technical Specifications
Some of the technical specifications of the OPA2107AU/2K5 include:
- Offset Voltage: 1 mV (max)
- Offset Voltage Drift: 2 µV/°C (max)
- Input Noise Voltage: 8 nV/√Hz (typ)
- Gain Bandwidth Product: 1 MHz (typ)
- Common-Mode Rejection Ratio (CMRR): 106 dB (min)
- Power Supply Rejection Ratio (PSRR): 106 dB (min)
With its exceptional performance and reliability, the OPA2107AU/2K5 from Analog Devices Inc. stands out as a superior choice for designers seeking a high-quality operational amplifier for their critical applications.