EN
  • EN
  • DE

OP481GRUZ-REEL

Part No OP481GRUZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 105KHZ RRO 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.028 V/μs
Gain Bandwidth Product (GBP) 105kHz
Current - Input Bias 3nA
Voltage - Input Offset 100μV
Operating Supply Current 3.3μA
Channel Output Current 12mA
Supply Voltage - Operating 2.7 V to 12 V, ±1.35 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 117067-OP481GRUZ-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OP481GRUZ-REEL CAD Model

Description

Product Overview: OP481GRUZ-REEL

The OP481GRUZ-REEL is a high-performance operational amplifier from Analog Devices Inc., renowned for its precision and stability. This operational amplifier is part of a product family that is well-suited for a wide range of applications, including active filters, data acquisition systems, and medical instrumentation due to its low noise and high-speed characteristics.

Key Features

  • Low Voltage Noise: The OP481GRUZ-REEL offers a low voltage noise density, making it ideal for applications requiring low noise operations.
  • High Speed: With its high slew rate and fast settling time, this op-amp can handle rapid signal changes efficiently, which is crucial for high-frequency applications.
  • Wide Bandwidth: It features a wide bandwidth that extends the range of frequencies the amplifier can handle, providing versatility in its use across different applications.
  • Low Offset Voltage: The precision of the OP481GRUZ-REEL is enhanced by its low input offset voltage, which minimizes error in signal amplification.
  • Single Supply Operation: It is capable of operating from a single supply, simplifying the power supply design for the end application.
  • REEL Packaging: This product comes in a REEL package, which is ideal for automated manufacturing processes, ensuring a streamlined production flow and reduced handling.

Applications

The versatility of the OP481GRUZ-REEL allows it to be used in a variety of applications. Some of the common applications include:

  • Active Filters
  • Data Acquisition Systems
  • Professional Audio Equipment
  • Medical Instrumentation
  • Test and Measurement Equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the OP481GRUZ-REEL is no exception. It is designed to meet stringent industry standards, ensuring long-term performance and stability in the most demanding conditions. Customers can trust in the OP481GRUZ-REEL for their critical applications where precision and reliability are paramount.

With its combination of features, the OP481GRUZ-REEL from Analog Devices Inc. stands out as a superior choice for professionals seeking an op-amp that delivers consistent performance and versatility.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0660 $60.3300
12+ $9.9004 $118.8048
19+ $9.5909 $182.2271
25+ $9.2816 $232.0400
33+ $8.9722 $296.0826
44+ $8.0440 $353.9360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess