EN
  • EN
  • DE

AD8506ARMZ-REEL

Part No AD8506ARMZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 2 CIRCUIT 8MSOP / CMOS Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Amplifier Type CMOS
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.013V/µs
Gain Bandwidth Product 95 kHz
Current - Input Bias 1 pA
Voltage - Input Offset 500 µV
Current - Supply 15µA (x2 Channels)
Current - Output / Channel 45 mA
Voltage - Supply Span (Min) 1.8 V
Voltage - Supply Span (Max) 5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number AD8506
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names ANAANAAD8506ARMZ-REEL,AD8506ARMZ-REELDKR,AD8506ARMZ-REELCT,AD8506ARMZ-REELTR,AD8506ARMZREEL,2156-AD8506ARMZ-REEL
Standard Package 3,000
Win Source Part Number 1043201-AD8506ARMZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD8506ARMZ-REEL CAD Model

Description

Product Overview: AD8506ARMZ-REEL

The AD8506ARMZ-REEL is a precision operational amplifier (op-amp) from Analog Devices Inc., renowned for its high performance and reliability. This component is part of the industry-leading product line that Analog Devices offers for a wide range of applications, including medical, industrial, automotive, and communication systems.

Key Features

  • Low Offset Voltage: The AD8506ARMZ-REEL boasts an ultra-low input offset voltage, which enhances the accuracy of signal amplification and is ideal for high-precision applications.
  • Low Noise: With its low noise characteristics, this op-amp ensures a clean signal amplification, minimizing the distortion and interference that can affect the integrity of the output.
  • High Output Current: Capable of delivering a high output current, the AD8506ARMZ-REEL is suited for driving heavy loads while maintaining stable performance.
  • Supply Voltage Range: This op-amp operates over a wide supply voltage range, providing flexibility in various power environments and making it suitable for battery-powered devices.
  • Rail-to-Rail Output: The rail-to-rail output stage allows the op-amp to swing its output voltage close to the supply rails, maximizing the dynamic range in low-voltage applications.
  • Extended Temperature Range: The device is designed to operate over an extended temperature range, ensuring reliable performance in harsh environmental conditions.

Applications

The AD8506ARMZ-REEL is versatile and can be used in a multitude of applications. Its precision and stability make it an excellent choice for sensor signal conditioning, portable medical devices, and instrumentation. It is also well-suited for data acquisition systems, power supply control, and automotive electronics where robustness and precision are critical.

Packaging and Availability

The product is supplied in a compact MSOP-8 package, which is ideal for space-constrained applications. The "REEL" designation indicates that this op-amp is available in tape and reel packaging, facilitating efficient assembly processes for high-volume production. Analog Devices ensures the availability of this high-quality component, which is a testament to their commitment to providing reliable and consistent electronic solutions.

For detailed specifications, application notes, and further information, customers are encouraged to visit the Analog Devices website or contact their local sales representative.

You May Also Be Interested in

Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3426 $58.5650
61+ $1.9221 $117.2481
94+ $1.8620 $175.0280
129+ $1.8020 $232.4580
166+ $1.7419 $289.1554
222+ $1.5617 $346.6974
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,940 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess