The OP470GSZ-REEL is a high-performance operational amplifier manufactured by Analog Devices Inc., a leader in the semiconductor industry. This precision op-amp is part of the OP470 product family and is provided in a surface-mount package on a reel, making it suitable for automated assembly processes used in high-volume production.
Key Features
- Quad Operational Amplifier: The OP470GSZ-REEL contains four independent op-amp units in one package, offering excellent space efficiency for complex circuits.
- Low Noise: It features a low noise figure, making it ideal for high-fidelity audio applications and signal processing where maintaining signal integrity is crucial.
- High Output Drive: Capable of delivering a high output current, this op-amp can drive heavy loads while maintaining a stable performance.
- Wide Power Supply Range: The device operates over a broad range of power supply voltages, accommodating various application requirements.
- High Input Impedance: The high input impedance minimizes the loading effect on the input signal source, preserving the original signal quality.
Applications
The OP470GSZ-REEL is versatile and can be used in a wide array of applications, including:
- Professional Audio Equipment
- Active Filters
- Signal Generators
- Instrumentation
- Data Acquisition Systems
Technical Specifications
| Parameter |
Value |
| Number of Channels |
4 |
| Supply Voltage |
±4.5V to ±22V |
| Operating Temperature Range |
-40°C to +85°C |
| Package / Case |
SOIC-14 |
| Mounting Type |
Surface Mount |
With its robust design, the OP470GSZ-REEL operational amplifier is a reliable choice for engineers and designers seeking a high-quality component that delivers consistent performance across a variety of electronic applications.