Introducing the OP42GSZ-R7, a high-performance precision operational amplifier from the renowned Analog Devices Inc. This amplifier is designed to meet the stringent requirements of a wide array of applications, ranging from industrial control systems to medical equipment.
Key Features
- High Speed: The OP42GSZ-R7 boasts a fast slew rate and a wide bandwidth, making it ideal for high-speed signal processing applications.
- Precision Performance: With low offset voltage and drift, this operational amplifier ensures accuracy and stability in precision applications.
- Low Noise: The device features low noise characteristics, which is crucial for applications that require high signal integrity.
- Single-Supply Operation: Capable of operating with a single power supply, this amplifier offers design flexibility and simplifies power management in embedded systems.
- Dual-Supply Operation: It can also operate with dual supplies, providing designers with the option to use the power configuration that best suits their application.
Applications
- Industrial Control Systems
- Medical Equipment
- Active Filter Blocks
- Signal Generators
- Analog to Digital Converters (ADCs)
Product Specifications
| Parameter |
Value |
| Package/Case |
SOIC-8 |
| Mounting Type |
Surface Mount |
| Number of Channels |
1 Channel |
| Supply Voltage - Min |
±4.5V |
| Supply Voltage - Max |
±18V |
| Operating Temperature |
-40°C to +85°C |
The OP42GSZ-R7 from Analog Devices Inc. is a testament to the company's commitment to providing high-quality components that enhance the performance and reliability of electronic systems. Whether you're designing for precision instrumentation or high-speed data acquisition, the OP42GSZ-R7 is an excellent choice that will not disappoint.