EN
  • EN
  • DE

OP37J883

Part No OP37J883
Manufacturer Analog Devices Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1083229-OP37J883
Categories OEM Parts(O-R)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OP37J883 CAD Model

Description

The OP37J883 from Analog Devices Inc. is a high-performance precision operational amplifier that delivers unparalleled stability and accuracy for a wide range of applications. This operational amplifier is specifically designed to cater to the demanding requirements of professional-grade instrumentation, test equipment, and high-end audio systems.

Key Features

  • Low Noise: The OP37J883 boasts an exceptional low noise figure, making it ideal for applications that require a clean and precise signal amplification.
  • High Speed: With its fast settling time and high slew rate, this op-amp can handle rapid signal changes with ease, ensuring high-speed performance in critical applications.
  • Precision: The device offers excellent dc performance, characterized by low offset voltage and drift, high open-loop gain, and very low distortion, which translates into accurate and stable operation.
  • Versatility: The operational amplifier is designed to work with dual or single supply voltages, providing flexibility in a variety of circuit configurations.
  • Robust Design: The OP37J883 is built to sustain tough environmental conditions, making it reliable for industrial-grade applications.

Applications

The OP37J883 is suitable for a broad range of applications, including:

  • High-precision instrumentation
  • Active filters
  • Professional audio equipment
  • Data acquisition systems
  • Process control
  • Analog-to-digital converters

Technical Specifications

Parameter Value
Offset Voltage 25 µV max
Offset Voltage Drift 0.6 µV/°C max
Open-Loop Gain 160 dB min
Noise 3.5 nV/√Hz @ 1 kHz
Slew Rate 2.8 V/µs min
Supply Voltage Range ±5 V to ±15 V

For designers and engineers looking for a reliable and precise operational amplifier, the OP37J883 from Analog Devices Inc. offers an exceptional blend of performance and versatility. Its superior specifications ensure that it can meet the rigorous demands of high-precision electronic systems.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Essentra Components
Need more? Email Us
Yageo
Need more? Email Us
Rockwell
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Littelfuse Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess