EN
  • EN
  • DE

OP296GSZ-REEL

Part No OP296GSZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 450KHZ RRO 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.3 V/μs
Gain Bandwidth Product (GBP) 450kHz
Current - Input Bias 10nA
Voltage - Input Offset 35μV
Operating Supply Current 60μA
Channel Output Current 4mA
Supply Voltage - Operating 3 V to 12 V, ±1.5 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 099242-OP296GSZ-REEL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OP296GSZ-REEL CAD Model

Description

Analog Devices Inc. introduces the OP296GSZ-REEL, a precision operational amplifier that combines low voltage and current noise with high speed and low power consumption. This product is part of the OP296 series, which is renowned for its reliability and performance in a wide range of applications, including test equipment, sensor amplification, and active filters.

Key Features

  • Low Noise Performance: The OP296GSZ-REEL boasts a low voltage noise density of 8 nV/√Hz at 1 kHz, making it ideal for applications where noise is a critical factor.
  • High Precision: With its low offset voltage and drift, this operational amplifier ensures high precision over temperature variations, enhancing the stability and accuracy of your system.
  • Wide Bandwidth: The device offers a gain bandwidth product of 4 MHz, providing the necessary speed for a variety of high-frequency applications.
  • Single or Dual Supply Operation: It can operate from a single +3 V to +12 V supply or dual ±1.5 V to ±6 V supplies, giving designers flexibility in power supply management.
  • Low Power Consumption: With a supply current of just 750 µA/amplifier, the OP296GSZ-REEL is optimized for low power applications without compromising performance.

Applications

The OP296GSZ-REEL is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Portable and battery-powered instruments
  • Audio and other signal processing tasks
  • Data acquisition systems
  • Active filters and integrators
  • Industrial control systems

Product Packaging

This operational amplifier is available in a surface-mount package and is provided on a reel, making it suitable for automated assembly processes. The "REEL" designation indicates that the product is ready for use in high-volume manufacturing environments, ensuring a consistent supply for large-scale production needs.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the OP296GSZ-REEL is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance in even the most demanding applications. With the OP296GSZ-REEL, you can expect a product that not only meets but exceeds your operational amplifier requirements.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5145 $50.2900
49+ $2.0632 $101.0968
76+ $1.9988 $151.9088
104+ $1.9343 $201.1672
134+ $1.8698 $250.5532
179+ $1.6764 $300.0756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess