EN
  • EN
  • DE

OP227AY

Part No OP227AY
Manufacturer Analog Devices Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Number of Circuits 2
RoHS Compliant
Win Source Part Number 987708-OP227AY
Categories OEM Parts(O-R)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OP227AY CAD Model

Description

The OP227AY from Analog Devices Inc. is a high-precision operational amplifier that delivers outstanding performance for a wide range of applications. Designed with precision in mind, this operational amplifier features a dual-polarity power supply range and is known for its high gain, low offset voltage, and low drift over time and temperature, making it an ideal choice for precision instrumentation, data acquisition systems, and high-quality audio applications.

Key Features

  • Low Offset Voltage: The OP227AY boasts a very low input offset voltage, which minimizes error in signal processing and ensures high accuracy in measurements.
  • Low Noise: With its low noise characteristics, this operational amplifier provides clean amplification, preserving signal integrity even in sensitive applications.
  • High Gain Bandwidth Product: The device offers a high gain bandwidth product, which ensures good frequency response and makes it suitable for high-speed amplifiers and filters.
  • Wide Power Supply Range: It can operate with a dual supply voltage, accommodating a wide range of power supply requirements for flexible circuit design.
  • Temperature Stability: The OP227AY demonstrates excellent stability over temperature variations, which is crucial for applications that require consistent performance in changing environments.

Applications

The versatility of the OP227AY operational amplifier makes it a go-to component in various high-precision applications. It is commonly used in:

  • Instrumentation amplifiers
  • Active filters
  • Data acquisition systems
  • Professional audio equipment
  • Strain gauge amplifiers
  • Thermocouple amplifiers

Product Specifications

The OP227AY is available in a TO-99 package and is characterized by the following specifications:

  • Supply Voltage: ±5V to ±15V
  • Input Offset Voltage: Typically 20 µV
  • Input Bias Current: Typically 2 nA
  • Operating Temperature Range: -55°C to +125°C

With its combination of precision, stability, and versatility, the OP227AY from Analog Devices Inc. remains a preferred choice for engineers and designers looking to create reliable and high-accuracy systems.

You May Also Be Interested in

Qualcomm
Lowest to $3.2640
Nisshinbo Micro Devices Inc.
Lowest to $0.3269
Nisshinbo Micro Devices Inc.
IC REG LINEAR 2.5V 300MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5
Need more? Email Us
Pericom
Lowest to $3.9178
Renesas Electronics America
OPTOISOLATOR 2.5KV TRANS 4SOIC / Optoisolator Transistor Output 2500Vrms 1 Channel 4-SSOP
Lowest to $0.5218
Eaton / Cutler Hammer
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
Renesas Electronics America
Microcontrollers for Automotive Low-end Instrument Clusters
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess