EN
  • EN
  • DE

OP220AJ/883

Part No OP220AJ/883
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Win Source Part Number 341072-OP220AJ/883
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OP220AJ/883 CAD Model

Description

The OP220AJ/883 from Analog Devices Inc. is a high-precision operational amplifier designed for military and aerospace applications. This component is part of the 883 series, which means it meets the stringent requirements of MIL-STD-883 for reliability and performance in extreme conditions.

Key Features

  • Dual Operational Amplifier: The OP220AJ/883 features two independent op-amps in a single package, providing excellent matching characteristics for dual-channel applications.
  • Low Offset Voltage: This device boasts an extremely low input offset voltage, which is critical for applications requiring high accuracy and precision.
  • High Gain Bandwidth Product: With a high gain bandwidth product, the OP220AJ/883 is capable of operating at high frequencies while maintaining a stable gain, making it suitable for a wide range of applications, including filters and amplifiers.
  • Low Noise: The operational amplifier has a low noise density, which is essential for applications where signal integrity is paramount.
  • Wide Supply Voltage Range: It can operate over a broad supply voltage range, accommodating various power supply configurations.
  • Robust Temperature Performance: The device is designed to perform consistently over a wide temperature range, ensuring reliability in environments with temperature extremes.

Applications

The OP220AJ/883 is ideal for high-performance applications in the military and aerospace sectors, including:

  • Navigation systems
  • Precision instrumentation
  • Data acquisition systems
  • Flight control systems
  • Sensor interfaces

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the OP220AJ/883 is no exception. Each unit is rigorously tested and certified to meet or exceed the MIL-STD-883 standards. This ensures that customers receive a product that is not only high-performing but also reliable and durable under the most demanding conditions.

Summary

The OP220AJ/883 by Analog Devices Inc. is a dual precision operational amplifier that stands out for its low offset voltage, high gain bandwidth product, low noise, and robust temperature performance. It is specifically designed to meet the rigorous standards of military and aerospace applications, ensuring optimal performance and reliability.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess