The SN74AHCT1G126DCKRG4 from Texas Instruments is a high-performance, single bus buffer gate with a 3-state output. This integrated circuit is designed to provide a high-drive output with low power consumption, making it ideal for a wide range of applications, including driving bus lines or buffering memory address registers.
Key Features:
- Logic Type: CMOS technology ensures low power consumption while maintaining high-speed operation.
- Output Type: 3-State outputs contribute to bus-oriented applications by allowing multiple outputs to connect to a bus and be enabled or disabled individually.
- Operating Voltage Range: 4.5 V to 5.5 V, compatible with TTL levels, allows for flexible use in various systems.
- Drive Capability: Capable of driving up to 8 LSTTL loads, which ensures compatibility with legacy systems and sufficient power for driving modern digital loads.
- Package: Offered in a compact 5-pin SC-70 (SOT-353) package, it is suitable for space-constrained applications.
- Temperature Range: Operational between -40°C to 85°C, making it reliable in a wide range of environmental conditions.
Applications:
The SN74AHCT1G126DCKRG4 is versatile and can be used in various digital applications. Its primary use is as a buffer or line driver that can interface between different logic levels or drive capacitive inputs without degradation of signal. Typical applications include:
- Bus driving for data and address lines
- Memory buffering and interfacing
- Signal gating
- I/O port expansion
- Support for live insertion and withdrawal in communication systems
Quality and Reliability:
Texas Instruments is known for its commitment to quality, and the SN74AHCT1G126DCKRG4 is no exception. With its robust design and stringent quality control, this product is a reliable choice for critical applications where performance and durability are paramount.