EN
  • EN
  • DE

OP2177ARZ-REEL

Part No OP2177ARZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Dual Precision Amplifier ±15V 8-Pin SOIC N T/R / IC OPAMP GP 1.3MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 0.7 V/μs
Gain Bandwidth Product (GBP) 1.3MHz
Current - Input Bias 500pA
Voltage - Input Offset 15μV
Operating Supply Current 400μA
Channel Output Current 10mA
Supply Voltage - Operating 5 V to 36 V, ±2.5 V to 18 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 089833-OP2177ARZ-REEL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name OP2177
Introduction Date July 19, 2006
ECCN EAR99
Country of Origin China, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian OP2177ARZ-REEL CAD Model

Description

Product Overview: OP2177ARZ-REEL

The OP2177ARZ-REEL is a precision operational amplifier from the renowned manufacturer Analog Devices Inc., known for its high-quality electronic components. This product comes in a convenient reel packaging, making it an ideal choice for mass production and automated assembly processes. The OP2177ARZ-REEL is part of the OPx177 family, which is well-regarded for its excellent performance in terms of accuracy and stability.

Key Features

  • Low Offset Voltage: The OP2177 features a very low input offset voltage, which minimizes errors in signal processing applications, making it suitable for high-precision tasks.
  • Low Noise: With its low noise characteristics, the OP2177ARZ-REEL ensures a clean and accurate amplification of signals, which is critical in sensitive electronics such as medical instrumentation and sensor interfaces.
  • High CMRR: The high common-mode rejection ratio (CMRR) of the OP2177ARZ-REEL allows it to reject common-mode signals such as noise and interference, thus providing a more accurate output.
  • Wide Supply Range: It operates with a wide supply voltage range, accommodating various application requirements and simplifying power supply design.
  • Low Power Consumption: This operational amplifier is designed for low power consumption without compromising performance, making it suitable for battery-powered devices and energy-efficient systems.
  • Dual Operational Amplifiers: The device contains two independent op-amps, which can be used in various configurations, such as differential amplifiers, voltage followers, or other analog circuits.

Applications

The OP2177ARZ-REEL is versatile and can be utilized in a wide array of applications including:

  • Precision instrumentation
  • Data acquisition systems
  • Analog filters
  • Medical devices
  • Professional audio equipment
  • Industrial process controls

With its precision performance and dual amplifiers, the OP2177ARZ-REEL operational amplifier is a reliable choice for engineers and designers looking for a component that delivers consistent, high-fidelity results in their electronic designs. Whether it's for prototyping or full-scale production, this op-amp from Analog Devices Inc. is a solid foundation for building robust and accurate analog circuits.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5534 $51.3204
13+ $8.0121 $104.1573
20+ $7.7414 $154.8280
28+ $7.2001 $201.6028
37+ $6.9294 $256.3878
46+ $6.6587 $306.3002
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,420 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess