EN
  • EN
  • DE

OP2177ARMZ-R7

Part No OP2177ARMZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Dual Precision Amplifier ±15V 8-Pin MSOP T/R / IC OPAMP GP 1.3MHZ 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 0.7 V/μs
Gain Bandwidth Product (GBP) 1.3MHz
Current - Input Bias 500pA
Voltage - Input Offset 15μV
Operating Supply Current 400μA
Channel Output Current 10mA
Supply Voltage - Operating 5 V to 36 V, ±2.5 V to 18 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 025920-OP2177ARMZ-R7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name OP2177
Introduction Date February 22, 2001
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian OP2177ARMZ-R7 CAD Model

Description

Analog Devices Inc. OP2177ARMZ-R7 Precision Operational Amplifier

The OP2177ARMZ-R7 is a high-precision operational amplifier from the renowned manufacturer Analog Devices Inc., designed to offer excellent accuracy and stability for a wide range of applications. This operational amplifier (op-amp) is part of the OP2177 series, which is known for its low noise, low input bias current, and low power consumption, making it an ideal choice for high-performance industrial, medical, and instrumentation applications.

With its dual supply voltage ranging from ±3 V to ±15 V and a single supply voltage from 5 V to 30 V, the OP2177ARMZ-R7 provides users with flexible power options to suit various system requirements. The device operates over a wide temperature range of -40°C to +125°C, ensuring reliable performance under extreme conditions.

The OP2177ARMZ-R7 features a low offset voltage of just 75 µV and a low input bias current of 1.0 nA, which significantly reduces error in high-impedance sensor signal conditioning. Its low noise density of 8 nV/√Hz at 1 kHz ensures high signal integrity, which is critical in applications such as precision amplification and A/D converter driving.

Furthermore, the op-amp boasts a high open-loop gain of over 130 dB, which contributes to its high accuracy and linearity. The device also has a fast settling time, making it suitable for use in high-speed data acquisition systems and filters.

The OP2177ARMZ-R7 comes in a compact MSOP-8 package, which is ideal for space-constrained applications. The package is RoHS compliant and has been designed for improved thermal performance, ensuring the op-amp remains cool even under heavy loads.

For designers and engineers looking for a reliable and precise operational amplifier, the OP2177ARMZ-R7 from Analog Devices Inc. offers a perfect blend of performance, power efficiency, and versatility. Its robust design and superior specifications make it an excellent choice for ensuring the highest level of accuracy in your electronic designs.

To integrate the OP2177ARMZ-R7 into your projects, Analog Devices provides comprehensive technical documentation, including datasheets and application notes, to assist with the design-in process and ensure a smooth implementation.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Texas Instruments
OPA892DR
Lowest to $7.8583
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $71.6418
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $71.6418
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.3835 $64.1505
5+ $20.0301 $100.1505
8+ $19.3534 $154.8272
12+ $18.0000 $216.0000
15+ $17.3234 $259.8510
19+ $16.6467 $316.2873
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,490 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess