EN
  • EN
  • DE

OP215BZ/883C

Part No OP215BZ/883C
Manufacturer Analog Devices Inc.
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1209347-OP215BZ/883C
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OP215BZ/883C CAD Model

Description

Analog Devices Inc. OP215BZ/883C Precision Operational Amplifier

The OP215BZ/883C is a high-performance operational amplifier (op-amp) designed and manufactured by Analog Devices Inc., a renowned leader in precision signal processing technology. This op-amp is part of the OP215 series, which is well-known for its excellent accuracy, low noise, and high speed, making it an ideal choice for a wide range of applications, including instrumentation, data acquisition systems, and active filtering.

Key Features:

  • Precision Performance: The OP215BZ/883C offers outstanding precision with low offset voltage and drift, ensuring stable and accurate signal amplification over time and temperature variations.
  • High Speed: With its fast slew rate and wide bandwidth, this operational amplifier is capable of handling rapid signal changes, making it suitable for high-speed data acquisition and signal processing tasks.
  • Low Noise: The device exhibits low noise characteristics, which is critical for applications requiring clean signal amplification without additional interference or distortion.
  • Stable with High Capacitive Loads: The OP215BZ/883C is designed to be stable when driving capacitive loads, a common scenario in many modern circuits.
  • Military Grade: As indicated by the “/883C” suffix, this op-amp meets the stringent requirements of military-grade specifications, ensuring reliability and performance under harsh conditions.

Applications:

  • Precision Instrumentation
  • Data Acquisition Systems
  • Active Filtering
  • Professional Audio Equipment
  • Medical Equipment
  • Military and Aerospace Electronics

Product Specifications:

The OP215BZ/883C is packaged in a hermetically sealed ceramic DIP (Dual In-line Package), which provides additional protection against environmental factors such as moisture and contaminants. It operates over a wide range of supply voltages and is characterized for performance over the military temperature range.

Quality and Reliability:

Analog Devices Inc. is committed to providing high-quality products, and the OP215BZ/883C is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the high standards expected by customers, especially in mission-critical applications.

For designers and engineers looking for a reliable and precise operational amplifier that can perform in the most demanding conditions, the OP215BZ/883C from Analog Devices Inc. is an excellent choice that combines performance, durability, and precision.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Renesas Electronics America
Need more? Email Us
QSI
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
SII Semiconductor Corporation
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
RF Micro Devices
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
New Japan Radio
Lowest to $1.3063

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess