The LM4855LQ/NOPB from Texas Instruments is a Class-AB audio amplifier that can be used in a variety of applications, including portable speakers, headphones, and soundbars. It is a single-channel amplifier that can deliver up to 1.5W of output power into a 4Ω load. It can also be configured to deliver 115mW of output power per channel into a 32Ω load, making it ideal for driving stereo headphones.
The LM4855LQ/NOPB is a highly efficient amplifier, with a typical efficiency of over 80%. This makes it ideal for battery-powered applications. The amplifier also features a number of other features that make it well-suited for a variety of applications, including:
- Depop: The LM4855LQ/NOPB features a depop circuit that helps to eliminate popping and thumping noises when the amplifier is turned on or off.
- Mute: The amplifier also features a mute circuit that can be used to quickly silence the output.
- Shutdown: The amplifier has a shutdown mode that can be used to save power when the amplifier is not in use.
- SPI: The amplifier can be controlled using a serial peripheral interface (SPI). This allows for precise control of the amplifier's volume and other settings.
- Thermal protection: The amplifier has built-in thermal protection to prevent it from overheating.
- Volume control: The amplifier has a built-in volume control that can be used to adjust the output level.
The LM4855LQ/NOPB is available in a 24-pin WQFN package. It is easy to use and requires only a few external components to operate. The amplifier is also RoHS compliant and has a wide operating temperature range of -40°C to 85°C.
Here are some of the applications where the LM4855LQ/NOPB can be used:
- Portable speakers
- Headphones
- Soundbars
- Smart speakers
- Multimedia docks
- TVs
- Monitors
- Laptops
- Tablets
- Smartphones
- IoT devices
The LM4855LQ/NOPB is a versatile and high-performance audio amplifier that is well-suited for a wide variety of applications. It is easy to use, efficient, and reliable.
Here are some additional details about the LM4855LQ/NOPB:
- Input impedance: 10kΩ
- Output impedance: 4Ω
- Total harmonic distortion (THD+N): <0.1% at 1W output, 4Ω load
- Signal-to-noise ratio (SNR): >90dB
- Power supply voltage: 2.6V to 5V
- Power consumption: <1mW in shutdown mode
- Package size: 24-pin WQFN
The LM4855LQ/NOPB is a good choice for any application where a high-quality, efficient, and reliable audio amplifier is needed. It is easy to use and requires only a few external components to operate.