EN
  • EN
  • DE

OP113FSZ-REEL7

Part No OP113FSZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Noise, Low Drift Single-Supply Operational Amplifiers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type General
Number of Circuits 1
SR - Slew Rate 1.2 V/μs
GBP - Gain Bandwidth Product 3.4MHz
Current - Input Bias 240nA
Voltage - Input Offset 150μV
Operating Supply Current 3mA
Output Current per Channel 40mA
Dual Supply Voltage (±) 4 V ~ 36 V, ±2 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1233040-OP113FSZ-REEL7
Manufacturer Homepage www.analog.com
Family Name OP113
Introduction Date September 10, 1996
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OP113FSZ-REEL7 CAD Model

Description

Product Overview: OP113FSZ-REEL7

The OP113FSZ-REEL7 is a precision operational amplifier manufactured by Analog Devices Inc., a renowned leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is designed to offer a blend of low noise and low input bias currents, making it an excellent choice for a wide range of applications where accuracy and stability are critical.

Key Features

  • Low Noise Performance: The OP113FSZ-REEL7 boasts exceptionally low voltage noise density, ensuring a clean and precise amplification of signals, which is particularly beneficial for audio processing and instrumentation.
  • Low Input Bias Current: With its low input bias current, this operational amplifier is suitable for high impedance sensor applications and precision integrators, where minimal input current is essential to maintain accuracy.
  • High Input Impedance: The high input impedance minimizes the loading effect on the input signal source, preserving signal integrity.
  • Wide Supply Range: The device operates over a wide range of supply voltages, accommodating various system requirements and allowing for flexible design options.
  • Stable with Capacitive Loads: This operational amplifier is designed to be stable even when driving capacitive loads, which is critical for maintaining performance in feedback and buffering applications.

Applications

The OP113FSZ-REEL7 is versatile and can be used in a multitude of applications including:

  • High-performance audio equipment
  • Precision data acquisition systems
  • Active filters and integrators
  • Photodiode amplification
  • Medical instrumentation
  • Test and measurement equipment

Product Packaging and Availability

The OP113FSZ-REEL7 is supplied in a surface-mount package and is available on a 7-inch reel, facilitating efficient assembly for mass production. Analog Devices Inc. ensures that this product meets stringent quality standards, providing reliable and consistent performance for industrial and commercial applications.

Conclusion

With its low noise characteristics, high input impedance, and stability with capacitive loads, the OP113FSZ-REEL7 from Analog Devices Inc. stands out as a premium choice for designers seeking an operational amplifier that delivers precision and reliability. Whether for audio systems, medical devices, or any application requiring accurate signal processing, this product is engineered to exceed expectations.

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1911 $52.7644
10+ $10.8235 $108.2350
15+ $10.4853 $157.2795
20+ $10.1470 $202.9400
26+ $9.8088 $255.0288
35+ $8.7941 $307.7935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess