EN
  • EN
  • DE

74AHC02PW,118

Part No 74AHC02PW,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Gates and Inverters
Description IC GATE NOR 4CH 2-INP 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type NOR Gate
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent (Max) 2μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5 V to 1.65 V
Logic Level - High 1.5 V to 3.85 V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Dimension 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 1007428-74AHC02PW,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHC02PW,118 CAD Model

Description

The Nexperia USA Inc. NOR Gate with part number 1007428-74AHC02PW,118 is a logic type electronic component that is part of the Integrated Circuits category.

  • Number of circuits: 4
  • Number of inputs: 2
  • Current - output high, low: 8mA, 8mA
  • Max propagation delay @ V, max CL: 7.5ns @ 5V, 50pF
  • Current - quiescent (max): 2μA
  • Logic level - low: 0.5 V to 1.65 V
  • Logic level - high: 1.5 V to 3.85 V
  • Package: 14-TSSOP
  • Dimension: 14-TSSOP (0.173", 4.40mm Width)
  • Supply voltage - operating: 2 V to 5.5 V
  • Status: active
  • Popularity: medium
  • Supply and demand status: balance

You May Also Be Interested in

Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2939 $51.4325
415+ $0.2412 $100.0980
645+ $0.2336 $150.6720
885+ $0.2261 $200.0985
1,145+ $0.2186 $250.2970
1,535+ $0.1959 $300.7065
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess