EN
  • EN
  • DE

OP07AZ/883Q

Part No OP07AZ/883Q
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Win Source Part Number 341009-OP07AZ/883Q
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OP07AZ/883Q CAD Model

Description

The OP07AZ/883Q is a high-precision operational amplifier brought to you by Analog Devices Inc., a global leader in the manufacture of high-performance analog technology. This operational amplifier is part of the OP07 series, which is renowned for its ultra-low offset voltage and drift, making it an ideal choice for high-gain amplifiers in applications demanding precision and long-term stability.

Key Features

  • Ultra-Low Offset Voltage: The OP07AZ/883Q boasts an impressive offset voltage that is typically less than 75 µV, ensuring signal integrity and accuracy in your circuit designs.
  • Low Offset Voltage Drift: With a temperature drift of typically less than 1.3 µV/°C, the OP07AZ/883Q provides stable performance over a wide range of operating conditions.
  • High Gain Bandwidth Product: This operational amplifier features a high gain bandwidth product of 600 kHz, allowing for high-speed signal processing without sacrificing precision.
  • Low Noise: The OP07AZ/883Q exhibits a low noise density, making it well-suited for sensitive instrumentation and audio applications.
  • High Input Impedance: With a high input impedance, the OP07AZ/883Q minimizes the loading effect on the input signal source, preserving signal fidelity.

Applications

  • Precision instrumentation
  • Data acquisition systems
  • Process control
  • Analog computing
  • Strain gauge amplifiers
  • Thermocouple amplifiers
  • DC gain blocks

Product Specifications

The OP07AZ/883Q is available in a hermetically sealed ceramic DIP package, ensuring robustness and reliability in harsh environments. It operates within a supply voltage range of ±3 V to ±18 V, making it versatile for various power supply configurations. The device is also designed to meet the stringent requirements of the 883Q military-grade standard, highlighting its suitability for high-reliability applications in military and aerospace industries.

Conclusion

As a high-precision operational amplifier, the OP07AZ/883Q from Analog Devices Inc. is a testament to the company's commitment to delivering exceptional performance and quality. Whether for industrial, medical, or military applications, this device stands out as a reliable and precise component for your sophisticated electronic systems.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3899 $58.7293
17+ $6.8850 $117.0450
26+ $6.6690 $173.3940
36+ $6.4541 $232.3476
47+ $6.2393 $293.2471
62+ $5.5937 $346.8094
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess