ON Semiconductor LMSZ5266BT1G Zener Diode
The ON Semiconductor LMSZ5266BT1G is a high-quality Zener diode that offers excellent voltage regulation with a nominal Zener voltage of 68V. Designed with precision in mind, this diode is a go-to component for applications requiring a stable and reliable voltage reference.
Key Features:
- Zener Voltage: The LMSZ5266BT1G has a Zener voltage of 68V, which is ideal for a variety of electronic circuits needing a fixed voltage reference.
- Power Dissipation: This diode can handle up to 500 mW of power dissipation, making it suitable for high-performance applications.
- Package: It comes in a small and surface-mountable SOD-123 package, which is perfect for space-constrained designs.
- High Stability: The device offers excellent stability and reliability over its entire temperature range, ensuring consistent performance.
- Tolerance: The Zener voltage tolerance is ±5%, which allows for precise voltage regulation in electronic circuits.
Applications:
The LMSZ5266BT1G Zener diode is versatile and can be used in a wide array of applications, including:
- Voltage regulation modules
- Overvoltage protection circuits
- Switching power supplies
- Consumer electronics
- Industrial electronics
Quality and Reliability:
ON Semiconductor is known for its commitment to quality, and the LMSZ5266BT1G is no exception. This Zener diode is manufactured to the highest standards, ensuring that it meets the rigorous demands of commercial and industrial applications. With its robust design and ON Semiconductor's reputation for reliability, you can trust this component to perform consistently over time.
Environmental Compliance:
The LMSZ5266BT1G is also environmentally friendly, complying with RoHS standards which restrict the use of certain hazardous substances in electrical and electronic equipment. By choosing this Zener diode, you are selecting a product that not only meets your technical requirements but also aligns with global environmental regulations.