Analog Devices Inc. MAXM17635AMG+ Product Overview
The MAXM17635AMG+ is a high-efficiency, compact, integrated, step-down power module from Analog Devices Inc. This advanced solution is designed to simplify power design by reducing the need for multiple components and streamlining the power supply process. It's an ideal choice for a variety of applications, including communications equipment, industrial systems, and space-constrained electronics.
Key Features
- Integrated Design: The module includes a synchronous step-down converter with built-in inductors, simplifying the design and minimizing the PCB footprint.
- Wide Input Voltage Range: It operates over a 4.5V to 42V input voltage range, accommodating a variety of power sources and fluctuating input conditions.
- Adjustable Output Voltage: The output voltage is adjustable from 0.9V up to 12V, providing flexibility to power a broad range of devices.
- High Efficiency: With its synchronous rectification and advanced circuit design, the MAXM17635AMG+ offers high efficiency, reducing power loss and heat generation.
- Compact Package: The module is housed in a space-saving 29-pin QFN-EP (4mm x 6mm) package, making it suitable for compact and dense circuit designs.
- Thermal Protection: It includes over-temperature protection, safeguarding the module and the system from excessive heat.
Applications
- Point-of-Load (POL) power supplies
- Industrial control and automation
- Telecommunications and networking equipment
- Automotive and transportation systems
- Battery-powered devices
Technical Specifications
| Parameter |
Value |
| Input Voltage Range |
4.5V to 42V |
| Output Voltage Range |
0.9V to 12V |
| Package |
29-pin QFN-EP (4mm x 6mm) |
| Operating Temperature |
-40°C to +125°C |
With its robust feature set and ease of use, the Analog Devices Inc. MAXM17635AMG+ power module is a versatile solution that meets the needs of modern electronic designs requiring compact, efficient, and reliable power delivery.