EN
  • EN
  • DE

MAXM17536ALY#

Part No MAXM17536ALY#
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.9-12V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1169014-MAXM17536ALY#
Manufacturer Analog Devices Inc
Category Power Supplies - Board Mount DC DC Converters
Series Himalaya
Product Status Active
Type Non-Isolated PoL Module
Voltage - Output 1 0.9 ~ 12V
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 29-PowerBLGA Module
Supplier Device Package 29-SIP LGA (9x15)
Ultra Librarian 3D Model Ultra Librarian MAXM17536ALY# CAD Model

Description

Analog Devices Inc. Presents the MAXM17536ALY# - A Compact, High-Efficiency, Integrated DC-DC Power Module

The MAXM17536ALY# is a state-of-the-art DC-DC power module brought to you by Analog Devices Inc., a leader in the semiconductor industry. This innovative power solution is designed to simplify the power design process and accelerate the time to market for a wide range of applications.

At the heart of this module is a high-efficiency, step-down, switch-mode power supply with an integrated inductor. It is capable of delivering up to 0.5A of continuous output current and operates over a wide input voltage range of 4.5V to 42V, making it highly versatile for various industrial, healthcare, and consumer electronics applications.

Key Features of the MAXM17536ALY#

  • Integrated Solution: The module integrates a controller, MOSFETs, an inductor, and compensation components in a compact, low-profile package. This integration reduces design complexity and saves board space, making it ideal for space-constrained applications.
  • High Efficiency: With its advanced design, the MAXM17536ALY# achieves high conversion efficiency, which minimizes power loss and improves the overall performance of the end product.
  • Wide Input Voltage Range: The broad input voltage range allows for flexibility in powering the module from various sources, including industrial busses and automotive batteries.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.9V to 5.5V to accommodate different requirements, providing a tailored power solution.
  • Thermal Protection: The module includes over-temperature protection, enhancing the reliability and longevity of the device under various operating conditions.
  • EMI Performance: Designed to meet the stringent EMI requirements of the automotive and industrial markets, the MAXM17536ALY# ensures compliance with regulatory standards.

Applications for the MAXM17536ALY#

The compact size and robust performance of the MAXM17536ALY# make it suitable for a diverse set of applications, including:

  • Point-of-Load Power Supplies
  • Industrial Control and Automation
  • Automotive Infotainment and Navigation
  • Telecommunications Equipment
  • Healthcare and Medical Devices

With the MAXM17536ALY# power module, Analog Devices Inc. delivers a reliable, efficient, and easy-to-use power solution that meets the needs of today's demanding electronic systems. Its performance and versatility ensure that it is an excellent choice for designers looking to optimize their power architecture while reducing time to market.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-30V
Lowest to $1.7820
Traco Power
DC DC CONVERTER +/-15V 30W
Need more? Email Us
Monolithic Power Systems Inc.
1.2MHZ, SYNCHRONOUS, 2.75V TO 17
Lowest to $12.8060
Traco Power
DC DC CONVERTER +/-15V 6W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-5.5V
Lowest to $11.7294
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $3.3264
Texas Instruments
3-V TO 36-V INPUT, 1 TO 15-V OUT
Lowest to $11.5212
Texas Instruments
17-V, 2-A LOW-NOISE AND LOW-RIPP
Lowest to $9.4417

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess