EN
  • EN
  • DE

MAX9924UAUB/V+

Part No MAX9924UAUB/V+
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC VR SENSOR INTERFACE 10UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001198-MAX9924UAUB/V+
Win Source Part Number Cross
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Interface Sensor and Detector Interfaces
Series Automotive, AEC-Q100
Package Tube
Product Status Active
Type Sensor Interface
Input Type Differential
Output Type Logic
Current - Supply 5 mA
Ultra Librarian 3D Model Ultra Librarian MAX9924UAUB/V+ CAD Model

Description

Product Overview: MAX9924UAUB/V+ from Analog Devices Inc.

The MAX9924UAUB/V+ is a highly integrated solution from Analog Devices Inc., designed for precision sensing and monitoring of variable reluctance (VR) sensors. This advanced component is a testament to Analog Devices' commitment to providing innovative and reliable solutions for a wide range of applications, including automotive, industrial, and medical systems.

Key Features

  • Accurate Sensing: The device is engineered to provide precise detection of VR sensor signals, which is crucial for applications that require exact measurements, such as camshaft and crankshaft position sensing in automotive engine management systems.
  • Wide Operating Voltage Range: With an operating voltage range from 4.5V to 5.5V, the MAX9924UAUB/V+ offers flexibility for use in various circuit configurations and accommodates standard system power rails.
  • Robust Temperature Performance: Capable of operating over a wide temperature range, this component ensures consistent performance in environments that experience significant temperature fluctuations.
  • Adaptive Peak Threshold: The device features an adaptive peak threshold, which dynamically adjusts to maintain optimal sensing amidst changing environmental conditions and sensor aging.
  • High-Frequency Operation: It is designed to handle high-frequency VR signals, making it suitable for high-speed applications where rapid signal processing is essential.

Applications

The MAX9924UAUB/V+ is versatile and can be implemented in various applications, including:

  • Automotive engine management
  • Anti-lock braking systems (ABS)
  • Industrial motor control
  • Position and speed sensing in robotics

Package and Availability

This component is offered in a compact 10-pin µMAX package, which is ideal for space-constrained applications. The small footprint allows designers to minimize PCB space without compromising on performance. The MAX9924UAUB/V+ is available for purchase through Analog Devices Inc. and its authorized distributors, ensuring easy accessibility for engineers and procurement specialists.

In conclusion, the MAX9924UAUB/V+ from Analog Devices Inc. represents a blend of precision, reliability, and versatility, making it an excellent choice for designers who require a trusted solution for VR sensor signal processing.

You May Also Be Interested in

Renesas Electronics America
Lowest to $2.8549
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
Analog Devices Inc.
IC CCD SIG PROC 14BIT 128-CSPBGA
Need more? Email Us
Analog Devices Inc.
OPTICAL AFE FOR HEALTH MONITORIN
Lowest to $8.9142
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 32-LFCSP
Lowest to $9.1928
Maxim Integrated
IC HALL EFFECT SENSOR DL 10UMAX
Lowest to $1.9924
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
OSRAM Opto Semiconductors Inc.
IC BATTERY MANAGEMENT 20-SSOP
Lowest to $5.9399
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 40-LFCSP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3571 $50.1426
15+ $6.8572 $102.8580
23+ $6.6429 $152.7867
32+ $6.4286 $205.7152
41+ $6.2143 $254.7863
54+ $5.5714 $300.8556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess