EN
  • EN
  • DE

MAX32631IWG+T

Part No MAX32631IWG+T
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 100WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000230-MAX32631IWG+T
Win Source Part Number Cross
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series DARWIN
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M4F
Speed 96MHz
Operating Temperature -20°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-WFBGA, WLBGA
Ultra Librarian 3D Model Ultra Librarian MAX32631IWG+T CAD Model

Description

The MAX32631IWG+T is a cutting-edge microcontroller unit (MCU) designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This MCU is part of the MAX3263x family and is well-suited for power-sensitive applications requiring sophisticated computational capabilities and robust security features.

Key Features

  • Advanced ARM Cortex-M4 Processor: At the heart of the MAX32631IWG+T lies a powerful ARM Cortex-M4 processor with a floating-point unit (FPU), delivering high efficiency and fast computing performance for complex algorithms and control tasks.
  • Low Power Consumption: Designed with energy efficiency in mind, the MCU offers multiple power modes, including a deep sleep mode, to minimize power consumption and extend battery life in portable devices.
  • Robust Security: The device includes a comprehensive set of security features such as a trust protection unit, secure bootloader, and cryptographic accelerators to ensure data protection and secure operations, making it ideal for applications that require stringent security measures.
  • Generous Memory Capacity: With ample integrated memory, including flash and SRAM, the MAX32631IWG+T provides sufficient space for complex applications and data storage without the need for external memory components.
  • High Integration: This MCU integrates multiple high-performance peripherals, including SPI, I2C, UART interfaces, and a high-speed USB 2.0 device, facilitating versatile connectivity options for a wide range of applications.
  • Package and Temperature Range: The MAX32631IWG+T is available in a compact 81-WLP (Wafer Level Package) and is specified for operation over the -40°C to +85°C extended temperature range, making it suitable for harsh environment applications.

Applications

The MAX32631IWG+T is an excellent choice for a variety of applications, including but not limited to:

  • Wearable devices
  • Medical devices
  • IoT edge nodes
  • Secure communication systems
  • Industrial control systems

With its blend of performance, power efficiency, and security, the MAX32631IWG+T from Analog Devices Inc. is engineered to meet the demanding requirements of modern embedded systems and smart connected devices.

You May Also Be Interested in

Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess