EN
  • EN
  • DE

MAX22028FAWA+

Part No MAX22028FAWA+
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX 485/422 ISO SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001065-MAX22028FAWA+
Win Source Part Number Cross
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers
Package Tray
Product Status Active
Type Transceiver, Isolated
Protocol RS422, RS485
Duplex Half
Receiver Hysteresis 25 mV
Ultra Librarian 3D Model Ultra Librarian MAX22028FAWA+ CAD Model

Description

The MAX22028FAWA+ is a state-of-the-art, high-precision operational amplifier (op-amp) developed by Analog Devices Inc., a company renowned for its innovative and reliable semiconductor products. This op-amp is designed to offer a perfect blend of performance and power efficiency, making it an ideal choice for a wide array of applications, including sensor interfacing, industrial control systems, and medical equipment.

Key Features

  • Low Offset Voltage: The MAX22028FAWA+ boasts a very low input offset voltage, which enhances the accuracy of signal amplification, making it suitable for precision applications.
  • Low Noise: With its low noise characteristics, the device ensures a clean signal amplification, minimizing the impact of unwanted interference.
  • High Bandwidth: The op-amp provides a high bandwidth, facilitating fast signal processing and making it well-suited for high-speed applications.
  • Power Efficiency: It operates with a low quiescent current, which is critical for power-sensitive designs, extending battery life in portable devices.
  • Wide Supply Range: The device supports a wide range of supply voltages, offering design flexibility for various system voltages.
  • Rail-to-Rail Output: The MAX22028FAWA+ features rail-to-rail output capability, maximizing the dynamic range when operating from low supply voltages.

Applications

The versatility of the MAX22028FAWA+ makes it an excellent choice for a diverse set of applications. It is particularly well-suited for:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems (DAQ)
  • Process Control and Industrial Automation
  • Medical Instrumentation
  • Portable and Battery-Powered Devices

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products. The MAX22028FAWA+ is no exception, meeting stringent quality standards to ensure reliable performance in even the most demanding environments. It is available in a compact package, making it suitable for space-constrained applications without compromising on performance.

For designers and engineers looking for a high-performance op-amp that balances precision, speed, and power efficiency, the MAX22028FAWA+ from Analog Devices Inc. is an excellent choice that is sure to meet and exceed expectations.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess