EN
  • EN
  • DE

LTM9013CY-AA#PBF

Part No LTM9013CY-AA#PBF
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description 300MHZ PREDIST RECEIVER 196BGA / RF IC Receiver Telecom 700MHz ~ 4GHz 196-BGA (15x15)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Function Receiver
Frequency 700MHz ~ 4GHz
RF Type Telecom
Mounting Type Surface Mount
Package / Case 196-BBGA
Supplier Device Package 196-BGA (15x15)
Base Product Number LTM9013
Standard Package 119 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 480205-LTM9013CY-AA#PBF
Ultra Librarian 3D Model Ultra Librarian LTM9013CY-AA#PBF CAD Model

Description

Product Overview: LTM9013CY-AA#PBF from Analog Devices Inc.

The LTM9013CY-AA#PBF is a high-performance, 16-bit, 125Msps analog-to-digital converter (ADC) module from Analog Devices Inc., a leader in high-performance signal processing solutions. This cutting-edge product is designed to deliver exceptional accuracy and speed, making it an ideal choice for a wide range of demanding applications, including medical imaging, communications, industrial instrumentation, and defense electronics.

Key Features

  • Resolution: 16-bit performance ensures high-precision data conversion, capturing the finest details of the input signal.
  • Sampling Rate: With a maximum sampling rate of 125Msps (Mega samples per second), the LTM9013CY-AA#PBF is capable of processing high-speed signals without sacrificing accuracy.
  • Integrated Features: This ADC module includes an integrated transformer-coupled front end, which simplifies design and reduces the need for external components.
  • Low Power Consumption: Designed for power-sensitive applications, it maintains performance while minimizing power draw.
  • Small Form Factor: The compact µModule package allows for a reduced PCB footprint and easier integration into space-constrained designs.

Applications

The versatile nature of the LTM9013CY-AA#PBF makes it suitable for a variety of high-speed data acquisition systems. Its robust design and integrated features are particularly beneficial for:

  • Communications systems such as software-defined radios and base stations
  • Medical imaging equipment like CT scanners and digital X-ray
  • Industrial measurement devices for non-destructive testing and spectroscopy
  • Advanced radar and satellite communication systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The LTM9013CY-AA#PBF is built to meet the highest industry standards, ensuring stable and reliable performance in even the most challenging environments.

Ordering Information

The LTM9013CY-AA#PBF is available for order now. For detailed specifications, application support, and ordering information, please visit Analog Devices Inc.'s official website or contact their sales and support team.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY W/ SMA CONNECT
Need more? Email Us
Analog Devices Inc.
28GHZ INTEGRATED UP & DOWN CONV
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess