EN
  • EN
  • DE

LTM8045MPY

Part No LTM8045MPY
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER +/-2.5 +/-15V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Estimated Pruduction Lead Time 38 Weeks
Features Non-Isolated PoL Module DC DC Converter Output -2.5 ~ -15V, 2.5 ~ 15V - - 700mA 2.8V - 18V Input
Manufacturer Analog Devices Inc.
Series µModule®
Package Tray
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 40-BBGA Module
Case / Package 40-BGA (11.25x6.25)
Family Name LTM8045
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 273
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924541-LTM8045MPY
Ultra Librarian 3D Model Ultra Librarian LTM8045MPY CAD Model

Description

Analog Devices Inc. Presents the LTM8045MPY: A Versatile μModule Converter

The LTM8045MPY from Analog Devices Inc. is a high-performance, micro-module (μModule) step-down converter, designed for a wide range of applications in various industries. This compact and efficient power management solution is ideal for designers looking to reduce board space while maintaining high reliability and performance in their power supply designs.

Encased in a robust, thermally enhanced 16-lead plastic eSMT package, the LTM8045MPY ensures excellent thermal performance and is suitable for operation in harsh environments. Its operating temperature range from -55°C to +125°C makes it a perfect choice for high-reliability applications such as automotive, industrial, and military systems where extreme temperatures are a concern.

The device features a wide input voltage range of 3.1V to 32V and an adjustable output voltage range from 0.8V to 24V, which allows for a high degree of flexibility in various application configurations. The LTM8045MPY can deliver up to 700mA of continuous output current, making it capable of powering a diverse set of electronic devices and systems.

With integrated switching controller, power switches, inductor, and all the necessary support components, the LTM8045MPY simplifies design and accelerates time-to-market. Its Silent Switcher® architecture minimizes EMI emissions, a critical feature for sensitive applications such as RF and precision measurement equipment.

Additional features of the LTM8045MPY include programmable soft-start, tracking, input and output over-voltage protection, and thermal shutdown, all of which contribute to the safe and reliable operation of the end application. Its high switching frequency and current mode control provide excellent transient response and output voltage regulation.

Whether you are developing power supplies for sensitive communications equipment, industrial automation, or rugged defense electronics, the LTM8045MPY from Analog Devices Inc. offers a powerful, compact, and versatile solution that meets a broad spectrum of power management requirements.

Embrace the power of Analog Devices' technology and experience the reliability and performance of the LTM8045MPY in your next project.

You May Also Be Interested in

Monolithic Power Systems Inc.
5V, 1W, REGULATED, 2.5KVRMS ISOL
Lowest to $1.3068
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-19.9V
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $4.6363
Analog Devices Inc.
DC DC CONVERTER 2.5-12V 1.5W
Lowest to $61.4318
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.6415
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5V
Lowest to $16.4211
Monolithic Power Systems Inc.
1.2MHZ, SYNCHRONOUS, 2.75V TO 17
Lowest to $12.8060
Traco Power
DC DC CONVERTER 12V 1W
Lowest to $9.0035
Recom Power
DC DC CONVERTER 20V -5V 2W
Lowest to $4.1951

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.8785 $68.8785
2+ $56.5157 $113.0314
3+ $54.7496 $164.2488
4+ $52.9835 $211.9340
5+ $51.2173 $256.0865
7+ $45.9190 $321.4330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 866 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess