EN
  • EN
  • DE

LTM8027IY#PBF

Part No LTM8027IY#PBF
Manufacturer Analog Devices Inc.
Catalog Board Mount Modules
Description LTM8027 - 60V, 4A DC/DC μModule (Power Module) Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package BGA
Efficiency 95 %
Features SCP, UVLO
Height 4.318 mm
Length 14.986 mm
Max Input Voltage 60 V
Max Operating Temperature 125 °C
Max Output Current 4 A
Max Output Voltage 24 V
Min Input Voltage 4.5 V
Min Operating Temperature -40 °C
Min Output Voltage 2.5 V
Mount Surface Mount
Number of Outputs 1
Number of Pins 113
Output Current 4 A
Output Type Adjustable
Output Voltage 2.5 V
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000, 8542390000
Switching Frequency 500 kHz
Voltage - Output 1 24 V
Width 14.986 mm
Win Source Part Number 1174991-LTM8027IY#PBF
Categories Board Mount Modules
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTM8027IY#PBF CAD Model

Description

Analog Devices Inc. LTM8027IY#PBF Overview

The LTM8027IY#PBF is a high-performance DC/DC µModule (micromodule) regulator from Analog Devices Inc. This compact, versatile power management solution is designed to cater to a wide range of applications, offering efficient voltage conversion and power regulation with a minimal footprint. The LTM8027IY#PBF integrates the inductor, power switches, and other necessary components into a single package, simplifying the design process and accelerating time-to-market for product developers.

Key Features

  • Integrated Solution: The LTM8027IY#PBF combines a switching regulator, inductor, and supporting components into one package, reducing design complexity and board space requirements.
  • Wide Input Voltage Range: This µModule regulator supports an input voltage range from 4.5V to 36V, making it suitable for a variety of supply voltages and applications, including automotive, industrial, and communication systems.
  • Adjustable Output Voltage: The output voltage can be adjusted from 2.5V to 24V, providing flexibility to power a broad spectrum of devices and circuits.
  • High Efficiency: With its advanced design, the LTM8027IY#PBF offers high efficiency in voltage conversion, which is critical for thermal management and energy savings in electronic systems.
  • Thermal Performance: The module is encapsulated in a thermally enhanced package, improving heat dissipation and enabling reliable operation even in thermally challenging environments.
  • Robust Protection Features: It includes overvoltage, overcurrent, and over-temperature protection, ensuring the longevity and stability of both the regulator and the system it powers.

Applications

The LTM8027IY#PBF is ideal for use in a range of applications where reliable and efficient power conversion is required. It is particularly well-suited for:

  • Telecommunications infrastructure
  • Automotive electronics
  • Industrial control systems
  • Data acquisition systems
  • Medical equipment

Conclusion

With its robust feature set, high efficiency, and compact design, the LTM8027IY#PBF from Analog Devices Inc. is an excellent choice for designers seeking an all-in-one power management solution. Its ease of use and reliability make it a go-to component for a diverse array of electronic systems.

You May Also Be Interested in

Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 75W / Isolated Module DC DC Converter 1 Output 3.3V 20A 18V - 75V Input
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 5V 15W / Isolated Module DC DC Converter 1 Output 5V 3A 9V - 36V Input
Lowest to $49.6986
Cosel USA, Inc.
AC/DC CONVERTER +/-15V 5W / Enclosed AC DC Converters 2 Output 15V -15V 170mA, 170mA 85 ~ 132 VAC, 110 ~ 170 VDC Input
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 5V 3W / Isolated Module DC DC Converter 1 Output 5V 600mA 18V - 36V Input
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 15V / Isolated Module DC DC Converter 1 Output 15V 800mA 36V - 76V Input
Lowest to $56.3063
Vicor Corporation
DC DC CONVERTER 28V 150W / Isolated Module DC DC Converter 1 Output 28V 5.36A 180V - 375V Input
Need more? Email Us
Infineon Technologies
Module DC-DC 1-OUT 5V 3A 15W 10-Pin AHE
Need more? Email Us
XP Power
DC DC CONVERTER +/-12V 1W / Isolated Module DC DC Converter 2 Output 12V -12V 42mA 4.5V - 5.5V Input
Need more? Email Us
Analog Devices Inc.
Module DC-DC 1-OUT 0.6V to 5V 12A 133-Pin BGA Tray
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.3228 $82.6456
3+ $33.9059 $101.7177
5+ $32.8463 $164.2315
7+ $31.7868 $222.5076
9+ $30.7272 $276.5448
11+ $27.5485 $303.0335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess