EN
  • EN
  • DE

LTM8024EY#PBF

Part No LTM8024EY#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.8-8V 0.8-8V  /  Non-Isolated PoL Module DC DC Converter 2 Output 0.8 ~ 8V 0.8 ~ 8V 3.5A, 3.5A 3V - 40V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Analog Devices Inc.
Series LTM®, uModule®
Package Tray
Type Non-Isolated PoL Module
Number of Outputs 2
Voltage - Input (Min) 3V
Voltage - Input (Max) 40V
Voltage - Output 1 0.8 ~ 8V
Voltage - Output 2 0.8 ~ 8V
Current - Output (Max) 3.5A, 3.5A
Applications ITE (Commercial)
Temperature Range - Operating -40°C ~ 125°C (With Derating)
Mounting SMD (SMT)
Package / Case 88-BBGA Module
Dimension 0.44" L x 0.35" W x 0.13" H (11.3mm x 9.0mm x 3.3mm)
Supplier Device Package 88-BGA (11.25x9)
Base Product Number LTM8024
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-LTM8024EY#PBF,-2735-LTM8024EY#PBF,161-LTM8024EY#PBF,161-LTM8024EY#PBF-ND
Standard Package 168
Win Source Part Number 963589-LTM8024EY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM8024EY#PBF CAD Model

Description

The LTM8024EY#PBF is a high-performance DC/DC µModule (micromodule) regulator from Analog Devices Inc., designed to deliver efficient power management and conversion. This compact, integrated solution incorporates the inductor, power switches, and all necessary support components within a small, encapsulated package, making it ideal for space-constrained applications.

Key Features

  • Wide Input Voltage Range: The device can operate with an input voltage range of 3.6V to 36V, accommodating a variety of power sources and ensuring flexibility across different applications.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8V to 10V, making the LTM8024EY#PBF versatile for powering a wide range of devices and systems.
  • High Efficiency: Its high-efficiency design minimizes power loss during conversion, which is crucial for thermal management and energy savings.
  • Compact Design: The micromodule regulator's small footprint allows for easy integration into tight spaces without sacrificing performance.
  • Integrated Components: With an inductor and all necessary circuitry included, this µModule simplifies design and reduces the bill of materials for the end product.
  • Robust Thermal Performance: The package is designed for optimal heat dissipation, ensuring reliable operation even under high power or high ambient temperature conditions.

Applications

The LTM8024EY#PBF is suitable for a broad range of applications, including but not limited to:

  • Industrial controls and automation
  • Telecommunications infrastructure
  • Automotive systems
  • Medical devices
  • Portable electronics

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTM8024EY#PBF is no exception. It is designed to meet rigorous industry standards, ensuring reliable performance in even the most demanding situations. The product is RoHS compliant, reflecting a dedication to environmental responsibility.

With its combination of flexibility, efficiency, and compact design, the LTM8024EY#PBF from Analog Devices Inc. represents a superior power management solution for designers looking to optimize their systems for performance and space.

You May Also Be Interested in

Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
Silergy Corp
Step-down type 1.5MHz Adjustable 3A QFN-7(1.5x1.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1718
XLSemi
52kHz Step-down type Fixed 12V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5239
Advanced Analog Technology
100kHz~1MHz Boost Adjustable ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
XLSemi
180kHz Step-down type Adjustable 1.25V~32V 5A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5385
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.6993 $59.3986
4+ $27.8196 $111.2784
6+ $26.8797 $161.2782
8+ $25.0000 $200.0000
11+ $24.0602 $264.6622
13+ $23.1204 $300.5652
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,920 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess