EN
  • EN
  • DE

LTM4650MPY

Part No LTM4650MPY
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CNVRTR 0.6-1.8V 0.6-1.8V / Non-Isolated PoL Module DC DC Converter 2 Output 0.6 ~ 1.8V 0.6 ~ 1.8V 25A, 25A 4.5V - 15V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Analog Devices Inc.
Series µModule®
Package Tray
Type Non-Isolated PoL Module
Number of Outputs 2
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 15V
Voltage - Output 1 0.6 ~ 1.8V
Voltage - Output 2 0.6 ~ 1.8V
Current - Output (Max) 25A, 25A
Applications ITE (Commercial)
Features OCP, OVP, SCP, UVLO
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 144-BBGA Module
Dimension 0.63" L x 0.63" W x 0.20" H (16.0mm x 16.0mm x 5.0mm)
Supplier Device Package 144-BGA (16x16)
Control Features Enable, Active High
Base Product Number LTM4650
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names -2735-LTM4650MPY
Standard Package 90
Win Source Part Number 1202858-LTM4650MPY
Ultra Librarian 3D Model Ultra Librarian LTM4650MPY CAD Model

Description

Analog Devices Inc. LTM4650MPY Power Module

The LTM4650MPY from Analog Devices Inc. is a high-performance dual 25A or single 50A step-down µModule (micromodule) regulator with a wide input voltage range designed for a variety of applications requiring efficient power conversion. This advanced power module integrates the inductor, MOSFETs, a dual DC/DC regulator, and all the supporting components in a compact BGA (Ball Grid Array) package, simplifying the design process and reducing the overall footprint on the PCB (Printed Circuit Board).

Key Features:

  • Output Current: Capable of delivering dual 25A or single 50A outputs, the LTM4650MPY is ideal for powering FPGAs, ASICs, microprocessors, and other high-current applications.
  • Input Voltage Range: With an input voltage range of 4.5V to 15V, this module can accommodate a variety of sources, including intermediate bus voltages commonly found in telecommunications and industrial systems.
  • Output Voltage Range: The output voltage is adjustable from 0.6V to 1.8V, allowing for precise voltage regulation tailored to the specific needs of the load.
  • High Efficiency: The LTM4650MPY is designed for high efficiency, which minimizes power loss and heat generation, thereby enhancing system reliability and performance.
  • Thermal Performance: The module's enhanced thermal performance makes it suitable for environments with elevated temperatures, and its robust design ensures operation in harsh conditions.
  • Advanced Packaging: The BGA package allows for efficient heat dissipation and a smaller footprint on the PCB.
  • Integrated Features: The module includes onboard power stage components, compensation circuitry, and input and output capacitors, which simplifies design and reduces external component count.

Applications:

  • Datacom and Telecom Systems
  • Industrial and Test Equipment
  • Medical and Healthcare Electronics
  • High-Density Distributed Power Systems

The LTM4650MPY is an ideal solution for designers looking to streamline their power supply design with a reliable, high-density, and easy-to-use integrated module. By choosing the LTM4650MPY, engineers can reduce design complexity, accelerate time-to-market, and achieve high power efficiency in their end products.

You May Also Be Interested in

XP Power
DC DC CONVERTER +/-15V 1W
Lowest to $12.1764
XP Power
DC DC CONVERTER +/-5V 2W
Lowest to $16.9218
Mean Well Enterprises Co., Ltd.
DC DC CONVERTER +/-15V 30W
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER 0.8-5.5V 88W
Lowest to $55.7142
Analog Devices Inc.
DUAL 40VIN, 3A SILENT SWITCR UMO
Lowest to $22.7263
Texas Instruments
DC DC CONVERTER +/-15V 1W / Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 4.5V - 5.5V Input
Lowest to $16.7958
Artesyn Embedded Technologies
DC DC CONVERTER 5V 6W
Lowest to $23.4774
Pololu Corporation
DC DC CONVERTER 3.3V 3.2W
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER 2.5V 25W
Lowest to $11.5807

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess