EN
  • EN
  • DE

PT7C5022A1ATAEX

Part No PT7C5022A1ATAEX
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Application Specific
Description XO CLOCK SOT26 / Voltage Controlled Crystal Oscillator (VCXO) IC 30MHz 1 Output SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
PLL No
Input TTL
Output Clock
Number of Circuits 1
Frequency - Max 30MHz
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -20°C ~ 80°C
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Standard Package 3,000 pcs
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 890370-PT7C5022A1ATAEX
Ultra Librarian 3D Model Ultra Librarian PT7C5022A1ATAEX CAD Model

Description

Introducing the PT7C5022A1ATAEX from Diodes Incorporated

The PT7C5022A1ATAEX is a high-performance, precision clock generator from Diodes Incorporated, designed to meet the stringent requirements of modern electronic systems. This advanced timing solution is perfect for a wide range of applications, including computing, networking, telecommunications, and industrial markets, where reliable and accurate clock signals are critical for system performance.

Key Features and Benefits

  • Precision Timing: The PT7C5022A1ATAEX offers tight ppm accuracy, ensuring precise clock generation for critical applications.
  • Low Jitter: With its low phase jitter, this clock generator provides clean and stable clock signals, which is essential for high-speed digital interfaces.
  • Flexible Voltage Operation: It operates over a wide voltage range, making it suitable for various systems without the need for additional voltage regulation components.
  • Programmable Output Frequency: The device features programmable output frequency, allowing designers to tailor the clock specifications to their specific application needs.
  • Robust Temperature Performance: The PT7C5022A1ATAEX is designed to perform reliably across a broad temperature range, ensuring consistent operation in diverse environments.
  • Compact Packaging: Housed in a compact, surface-mount package, this clock generator saves valuable board space and is ideal for space-constrained applications.

Technical Specifications

The PT7C5022A1ATAEX boasts an impressive set of technical specifications. It features a wide operating temperature range, which ensures functionality in extreme conditions. The device's low power consumption makes it an energy-efficient choice for portable and battery-powered devices. Additionally, it is compliant with industry standards, ensuring interoperability and ease of integration into existing systems.

Applications

With its versatile features, the PT7C5022A1ATAEX is well-suited for a variety of applications, including but not limited to:

  • High-speed data communication equipment
  • Server and storage platforms
  • Networking hardware such as routers and switches
  • Industrial control systems
  • Consumer electronics

Diodes Incorporated's commitment to quality and performance is evident in the PT7C5022A1ATAEX clock generator. This product is an exemplary choice for designers looking for a reliable, high-performance timing solution to power their next-generation electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK GENERATOR 48VFQPN / PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 100MHz 1 Output 48-VFQFPN
Lowest to $1.6090
Renesas Electronics America
IC CLOCK AND TIMING / IC Output
Lowest to $1.3063
Renesas Electronics America
IC TIMING CTRL HUB P4 48SSOP / Intel CPU, PCI Express (PCIe), Timing Control Hub™ Programmable Timing IC 444MHz 1 Output 48-SSOP
Lowest to $16.3213
Renesas Electronics America
IC CLOCK AND TIMING / IC Output
Lowest to $17.9533
Renesas Electronics America
IC FREQUENCY GENERATOR 56-TSSOP / Memory, DIMM, PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 400MHz 1 Output 56-TSSOP
Need more? Email Us
Renesas Electronics America
IC CK505 VREG/RES 56TSSOP / Intel CPU, PCI Express (PCIe) Clock/Frequency Synthesizer IC 400MHz 1 Output 56-TSSOP
Lowest to $9.7932
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 64TSSOP
Need more? Email Us
Analog Devices Inc.
IC PLL FREQ SYNTHESIZER 24LFCSP / FMCW Radar IC 13.5GHz 1 Output 24-LFCSP-WQ (4x4)
Lowest to $43.8991
Renesas Electronics America
MULTIMKT-TIMING / IC Output
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,800 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess